The TMS27C240-12JL is a high-performance, 4-megabit (512K x 8) Programmable Read-Only Memory (PROM) chip from the reputable semiconductor manufacturer, Texas Instruments. This device is an essential component for applications requiring large non-volatile storage solutions, such as advanced computer systems, sophisticated industrial equipment, and cutting-edge consumer electronics.
Key Features:
- Memory Size: 4 Megabits (512K x 8)
- Access Time: 120ns, providing swift data access which is crucial for high-speed operations.
- Package: The TMS27C240-12JL comes in a 32-pin Ceramic Dual In-line Package (CDIP), ensuring robust performance and durability even in harsh environments.
- Single 5V Power Supply: Simplifies power management within the circuit design.
- Programmable: Offers the ability to be programmed by the end-user with the desired data set, which can then be read indefinitely.
- Extended Temperature Range: Suitable for industrial applications with operating temperature ranges from -40°C to +85°C.
Applications:
The versatility of the TMS27C240-12JL allows it to be integrated into a variety of applications, such as:
- Embedded systems requiring a reliable boot code storage
- Telecommunication infrastructure where long-term data retention is critical
- Automotive electronics that demand high reliability and extended temperature ranges
- Complex industrial machinery with sophisticated control systems
- Consumer electronics that benefit from the chip's robustness and longevity
Reliability and Quality:
With Texas Instruments' commitment to quality and reliability, the TMS27C240-12JL is manufactured to meet high industry standards. The device undergoes rigorous testing to ensure optimal performance and longevity, making it a trusted choice for engineers and designers looking for a dependable PROM solution.