Overview of Texas Instruments TMS27C210A-12
The Texas Instruments TMS27C210A-12 is a high-performance, 1-megabit (64K x 16) ultraviolet erasable and electrically programmable read-only memory (EPROM) chip. This device is designed to offer a reliable and efficient storage solution for a wide range of applications, including embedded systems, microcontroller-based projects, and various electronic devices requiring non-volatile memory storage.
Key Features
- Large Storage Capacity: The TMS27C210A-12 provides ample storage with its 1 Megabit capacity, allowing for significant code or data space in system designs.
- Fast Access Time: With an access time of 120ns, this EPROM offers quick read operations, which is crucial for performance-critical applications.
- Programmable: Users can program the memory array electrically, enabling flexibility and ease of use during the development and prototyping phases.
- UV Erasable: The information stored can be erased using ultraviolet light, making the device reusable and adaptable to changes in software or data requirements.
- Dual-in-Line Package: Encased in a standard 40-pin dual-in-line package, the TMS27C210A-12 is compatible with conventional PCB layouts and offers ease of integration into existing designs.
- High Reliability: Texas Instruments' commitment to quality means that the TMS27C210A-12 is a reliable component for long-term use in various applications.
Applications
The versatility of the TMS27C210A-12 EPROM makes it suitable for a wide array of applications, including:
- Industrial control systems
- Automotive electronics
- Telecommunication infrastructure
- Consumer electronics
- Personal computers
- Medical devices
Technical Specifications
- Memory Size: 1 Megabit (64K x 16)
- Access Time: 120 nanoseconds
- Operating Voltage: 5V ± 10%
- Operating Temperature: 0°C to 70°C
- Package Type: 40-pin DIP (Dual-in-Line Package)
In summary, the TMS27C210A-12 from Texas Instruments is a robust and versatile EPROM chip that offers a blend of capacity, speed, and reliability, making it an excellent choice for designers and engineers in need of high-quality non-volatile memory solutions.