The Texas Instruments TMS27C010A-15JL is a high-performance, 1 Megabit (128K x 8) Erasable Programmable Read-Only Memory (EPROM) chip designed for a wide range of applications that require reliable non-volatile memory storage. With access times as fast as 150 nanoseconds, this EPROM provides the speed needed for high-speed microprocessors and the flexibility to be used in systems where firmware updates are necessary.
Key Features
- Memory Size: 1 Mbit (128K x 8)
- Access Time: 15 ns
- Single 5V Power Supply: Ideal for systems that require low power consumption.
- Extended Temperature Range: Suitable for industrial applications with operating temperatures ranging from -40°C to +85°C.
- Windowed Ceramic Package: Allows for the erasure of the chip using ultraviolet light, enabling the chip to be reprogrammed.
- JEDEC Standard Pinout: Ensures compatibility with standard programming equipment and sockets.
- Programmable Chip Select: Offers design flexibility for memory management.
Applications
The TMS27C010A-15JL is versatile and can be used in a variety of applications, including:
- Embedded systems
- Microcontroller-based applications
- Telecommunications
- Automotive electronics
- Industrial control systems
- Medical devices
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TMS27C010A-15JL is no exception. This EPROM has been rigorously tested to meet the high standards set by Texas Instruments, ensuring that it performs reliably over its intended lifespan. The windowed ceramic package not only allows for easy erasure and reprogramming but also provides a robust physical protection against environmental factors.
Whether you're developing a new product or maintaining an existing system, the TMS27C010A-15JL offers the performance, flexibility, and reliability that engineers and designers need to create long-lasting, high-quality electronic products.