EN
  • EN
  • DE

PI3EQX1002EZREX

Part No PI3EQX1002EZREX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX W-QFN2525-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Buffer, ReDriver 2 Channel 10Gbps 24-TQFN (2.5x2.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-TQFN (2.5x2.5)
Family Name PI3EQX1002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-PI3EQX1002EZREXTR, 31-PI3EQX1002EZREXDKR, 31-PI3EQX1002EZREXCT
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930403-PI3EQX1002EZREX
Ultra Librarian 3D Model Ultra Librarian PI3EQX1002EZREX CAD Model

Description

Product Overview: PI3EQX1002EZREX from Diodes Incorporated

The PI3EQX1002EZREX is a high-performance, PCIe 2.0 packet switch from Diodes Incorporated, designed to meet the needs of modern computing and data communication systems. This advanced switch is optimized for applications that require high-speed data transfer and reliable connectivity, such as servers, storage systems, and network infrastructure equipment.

Key Features

  • PCIe 2.0 Compliance: The PI3EQX1002EZREX conforms to the PCIe 2.0 standard, ensuring compatibility with a wide range of devices and systems.
  • High-Speed Performance: With support for data rates up to 5Gbps per lane, this switch can handle the demands of high-bandwidth applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX1002EZREX minimizes power usage, making it suitable for energy-sensitive environments.
  • Port Configuration: The device offers flexible port configurations, allowing for optimal utilization based on specific system requirements.
  • Signal Integrity: Integrated equalization and de-emphasis circuits ensure robust signal integrity over longer cable lengths and challenging electrical environments.

Applications

The PI3EQX1002EZREX is ideal for a variety of applications, including:

  • Data center and cloud computing infrastructure
  • High-performance workstations and gaming systems
  • Storage arrays and network attached storage (NAS)
  • Embedded systems and industrial automation

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3EQX1002EZREX is no exception. It is manufactured using industry-leading techniques to ensure high reliability and long service life. The product is also backed by Diodes Incorporated's extensive support and service network.

Environmental Compliance

The PI3EQX1002EZREX adheres to stringent environmental standards, including RoHS and Green Product certifications, reflecting Diodes Incorporated's dedication to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5681 $51.3620
48+ $2.1072 $101.1456
74+ $2.0414 $151.0636
102+ $1.9755 $201.5010
131+ $1.9097 $250.1707
176+ $1.7121 $301.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess