EN
  • EN
  • DE

LV8414CS-TE-L-H

Part No LV8414CS-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 2.5-5.5V 32WLPJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bipolar Motor Driver Bi-CMOS I²C 32-WLPJ (2.47x2.47)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-UFBGA, WLCSP
Case / Package 32-WLPJ (2.47x2.47)
Family Name LV841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924650-LV8414CS-TE-L-H
Ultra Librarian 3D Model Ultra Librarian LV8414CS-TE-L-H CAD Model

Description

ON Semiconductor LV8414CS-TE-L-H Overview

The LV8414CS-TE-L-H is a high-performance motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact, yet robust, motor driver IC is tailored for precision control of stepper motors and is widely used across various applications, including office automation machines, consumer electronics, and industrial equipment.

Key Features

  • Motor Type Compatibility: The device is optimized for driving bipolar stepper motors, providing precise control for applications requiring accurate positioning and smooth motion profiles.
  • Output Current: It can deliver output currents up to 1.5A, making it suitable for a range of small to medium-sized stepper motors.
  • Operating Voltage Range: The LV8414CS-TE-L-H operates within a voltage range of 10V to 32V, offering flexibility for various power supply configurations.
  • Heat Management: The IC incorporates a thermal shutdown feature that protects the device from overheating, ensuring reliability and longevity.
  • Low ON-Resistance: The low ON-resistance of the output stage helps to reduce power dissipation, improving energy efficiency.

Advanced Control and Protection Features

  • Microstepping Support: It supports microstepping, allowing for finer resolution and smoother motor operation, which is critical for applications that demand high precision.
  • Integrated Translator: The built-in translator simplifies control logic, enabling direct input of step and direction signals for easy interfacing with microcontrollers.
  • Protection Circuits: The device includes various protection circuits such as overcurrent protection, under voltage lockout (UVLO), and crossover-current protection, enhancing the safety and durability of the motor system.

Package and Quality

The LV8414CS-TE-L-H is housed in a compact 10-pin SSOP package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that this motor driver IC meets the stringent requirements of industrial standards, providing a reliable solution for your motor control needs.

With its combination of performance, efficiency, and protection features, the LV8414CS-TE-L-H from ON Semiconductor stands out as an excellent choice for designers looking to optimize their stepper motor systems.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess