The TMS2732A-45JL is a high-performance, 32,768-bit ultraviolet erasable and electrically programmable read-only memory (EPROM) device produced by Texas Instruments. This EPROM is designed to offer a reliable storage solution for applications that require fast access times and a stable memory environment. With its 45 nanosecond (ns) access time, the TMS2732A-45JL provides quick data retrieval, making it an excellent choice for use in sophisticated microprocessor systems, where speed is critical.
Key Features
- Memory Capacity: 32K (4K x 8) bits of ultraviolet erasable storage.
- Access Time: Fast access time of 45 ns.
- Single +5V Power Supply: Operates on a single 5-volt power supply for compatibility with most digital systems.
- Programming Voltage: 12.5V programming voltage.
- Package: Housed in a 24-pin ceramic dual in-line package (CerDIP), ensuring durability and protection against environmental factors.
- Temperature Range: Operates within a temperature range of -40°C to +85°C, suitable for various operating environments.
Applications
With its robust feature set, the TMS2732A-45JL is ideal for a wide array of applications. These include but are not limited to:
- Embedded systems
- High-speed microprocessors
- Computers and computing peripherals
- Telecommunications equipment
- Industrial control systems
- Automotive electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The TMS2732A-45JL EPROM is no exception, as it is manufactured to the highest standards to ensure consistent performance and longevity. Whether used in mission-critical industrial applications or in consumer electronics, users can trust the TMS2732A-45JL to store their data securely and to be accessible when needed.