EN
  • EN
  • DE

TMP75BQDGKTQ1

Part No TMP75BQDGKTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8VSSOP / Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SMBus
Voltage - Supply 1.4V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -20°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TMP75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TMP75BQDGKTQ1-ND,296-TMP75BQDGKTQ1-ND,296-TMP75BQDGKTQ1CT,296-TMP75BQDGKTQ1TR,296-TMP75BQDGKTQ1DKR,TEXTISTMP75BQDGKTQ1,2156-TMP75BQDGKTQ1
Standard Package 250
Win Source Part Number 981379-TMP75BQDGKTQ1
Ultra Librarian 3D Model Ultra Librarian TMP75BQDGKTQ1 CAD Model

Description

Product Overview: TMP75BQDGKTQ1 from Texas Instruments

The TMP75BQDGKTQ1 is a high-precision digital temperature sensor designed and manufactured by Texas Instruments, renowned for its reliability and performance in various applications. This sensor is part of TI's extensive portfolio of temperature monitoring devices, offering an ideal solution for automotive, industrial, and commercial systems that require accurate temperature readings.

Key Features

  • Accuracy: The TMP75BQDGKTQ1 boasts an impressive accuracy of ±1°C over a temperature range of -40°C to +125°C, ensuring precise temperature monitoring for critical applications.
  • Interface: It features a two-wire, I2C and SMBus-compatible serial interface, which simplifies integration into existing systems and provides easy communication with microcontrollers and other digital devices.
  • Resolution: The device offers programmable resolution from 9 to 12 bits, allowing users to optimize the balance between measurement resolution and conversion time according to their specific needs.
  • Low Power Consumption: Designed for energy efficiency, the TMP75BQDGKTQ1 supports a low-power shutdown mode, making it suitable for battery-powered and energy-sensitive applications.
  • Programmable Alert Function: An integrated overtemperature alert function can be programmed to signal when the temperature exceeds user-defined limits, providing an additional layer of system protection.

Applications

The TMP75BQDGKTQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive systems such as climate control, engine cooling, and battery management.
  • Industrial equipment monitoring, including HVAC systems and thermal management.
  • Telecommunications and networking equipment that requires thermal protection.
  • Consumer electronics, including computers, gaming consoles, and smart home devices.

Package and Reliability

Encased in a compact, 8-pin MSOP package, the TMP75BQDGKTQ1 is designed for space-constrained environments without compromising on functionality. Texas Instruments ensures the highest quality and reliability, with the device being qualified for automotive applications, meeting the stringent requirements of the industry.

With its precision temperature measurement, flexible interfacing, and programmable features, the TMP75BQDGKTQ1 from Texas Instruments stands out as an exceptional choice for designers and engineers seeking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3460 $53.8400
95+ $1.1045 $104.9275
145+ $1.0699 $155.1355
195+ $1.0354 $201.9030
250+ $1.0009 $250.2250
335+ $0.8974 $300.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess