EN
  • EN
  • DE
  • IT

TMP708AIDBVT

Part No TMP708AIDBVT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Resistor-Programmable Temperature Switch in SOT Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 40μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1270845-TMP708AIDBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMP708
Introduction Date December 15, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP708AIDBVT CAD Model

Description

Product Overview: Texas Instruments TMP708AIDBVT

The Texas Instruments TMP708AIDBVT is a state-of-the-art temperature switch and sensor designed to provide high-precision temperature monitoring in a variety of applications. This compact and efficient device is an ideal solution for systems that require reliable temperature control and management, such as industrial equipment, consumer electronics, and automotive systems.

The TMP708AIDBVT operates as a temperature switch with a factory-programmed trip point, which enables it to provide an active-low output when the monitored temperature exceeds the specified threshold. This feature makes it perfect for system protection applications where an immediate response to an over-temperature condition is critical to prevent damage to sensitive components.

Key Features:

  • Factory-Programmed Temperature Threshold: The TMP708AIDBVT comes with a predetermined trip point, eliminating the need for external components to set the temperature threshold, thereby simplifying the design and reducing the overall footprint.
  • High Accuracy: With its precision temperature sensing capabilities, the TMP708AIDBVT ensures accurate temperature readings, which is crucial for maintaining the optimal performance of electronic systems.
  • Low Power Consumption: The device is designed for energy efficiency, making it suitable for battery-powered applications where power conservation is essential.
  • Compact SOT-23 Package: Enclosed in a small SOT-23 package, the TMP708AIDBVT is ideal for space-constrained applications, offering a minimal impact on the overall design layout.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring versatility across various environments and conditions.

Applications:

  • Over-Temperature Protection for CPUs, GPUs, and other ICs
  • Industrial Systems Monitoring
  • Consumer Electronics Thermal Management
  • Automotive Electronics
  • Battery Management Systems

With its robust design and reliable performance, the Texas Instruments TMP708AIDBVT is a top choice for designers and engineers looking to integrate precise temperature monitoring and protection into their systems. Its ease of use, combined with Texas Instruments' reputation for quality, makes this temperature switch an excellent addition to any temperature-sensitive application.

You May Also Be Interested in

National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1985 $200.4850
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess