EN
  • EN
  • DE

TMP6431QDYATQ1

Part No TMP6431QDYATQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description IC POWER / PTC Thermistor 47 kOhms SC-79, SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Resistance @ 25°C 47 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOT-5X3
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP6431QDYATQ1TR
Standard Package 250
Win Source Part Number 979062-TMP6431QDYATQ1
Ultra Librarian 3D Model Ultra Librarian TMP6431QDYATQ1 CAD Model

Description

The Texas Instruments TMP6431QDYATQ1 is a state-of-the-art temperature sensor designed for high-precision thermal monitoring in a wide range of automotive and industrial applications. This advanced sensor is part of TI's reliable product line, engineered to provide accurate temperature readings with minimal deviation, ensuring optimal performance and safety in critical systems.

Key Features:

  • High Accuracy: The TMP6431QDYATQ1 offers exceptional accuracy, with a typical error margin of ±0.5°C in the range of -40°C to 125°C, making it ideal for systems where precise temperature readings are crucial.
  • Wide Operating Range: This sensor operates over a broad temperature range, ensuring reliable performance in diverse environmental conditions.
  • Low Power Consumption: Engineered for efficiency, the TMP6431QDYATQ1 has a low quiescent current, which is particularly beneficial for battery-powered or energy-sensitive applications.
  • Digital Interface: The sensor features a two-wire, I2C-compatible serial interface, which simplifies integration into existing digital systems and allows for easy communication with microcontrollers and other digital devices.
  • Robust Design: Built to meet the rigorous demands of automotive applications, the TMP6431QDYATQ1 is AEC-Q100 qualified, ensuring high reliability and performance under harsh conditions.
  • Programmable Alert Function: It includes a programmable temperature alert feature, which enables the sensor to notify the system in case of temperature thresholds being crossed, enhancing system safety.
  • Small Footprint: The device comes in a compact, surface-mount package, allowing for integration into space-constrained designs without compromising on functionality.

Applications:

The TMP6431QDYATQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems such as engine control units, battery management systems, and HVAC systems
  • Industrial equipment monitoring
  • Consumer electronics temperature sensing
  • Telecommunication systems
  • Medical devices that require precise thermal regulation

With its precision, reliability, and ease of use, the Texas Instruments TMP6431QDYATQ1 is an excellent choice for designers looking to incorporate accurate temperature sensing into their automotive or industrial projects.

You May Also Be Interested in

Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344
Murata Electronics North America
Lowest to $0.2896
Murata Electronics North America
THERMISTOR 470 OHM 0603
Lowest to $0.1772
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 110DEG RAD
Lowest to $1.3689
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
EPCOS (TDK)
Need more? Email Us
TDK Corporation
B59721A110A62 TDK PTC Thermistors 0805 680ohms 110C Temperature Sensor datasheet, inventory, & pricing.
Lowest to $0.4366
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7312 $51.1840
170+ $0.6000 $102.0000
260+ $0.5813 $151.1380
360+ $0.5625 $202.5000
460+ $0.5438 $250.1480
620+ $0.4875 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,624 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess