EN
  • EN
  • DE

THS4508RGTT

Part No THS4508RGTT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 3GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 6400 V/μs
Gain Bandwidth Product (GBP) 3GHz
-3db Bandwidth 2GHz
Current - Input Bias 8μA
Voltage - Input Offset 1mV
Operating Supply Current 39.2mA
Channel Output Current 96mA
Supply Voltage - Operating 3.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1107100-THS4508RGTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4508RGTT CAD Model

Description

Introducing the THS4508RGTT from Texas Instruments

The THS4508RGTT is a high-performance, fully differential amplifier designed by Texas Instruments to meet the demands of modern high-speed signal processing applications. This device is a member of the high-speed amplifier family that delivers exceptional performance in terms of bandwidth, slew rate, and low distortion, making it an ideal choice for a wide array of applications including medical imaging, test and measurement equipment, and communication systems.

Key Features

  • Wide Bandwidth: The THS4508RGTT offers a wide bandwidth of 1.4 GHz, which ensures that it can handle high-speed signals with ease, making it perfect for systems that require fast data acquisition and processing.
  • High Slew Rate: With a high slew rate of 5000 V/µs, this amplifier can respond quickly to changes in input signals, thus preserving the integrity of the signal waveform.
  • Low Distortion: The device boasts low harmonic distortion, which is critical for maintaining signal fidelity in high-performance systems.
  • Flexible Power Supply: It operates on a supply voltage range from 4.5 V to 5.5 V, allowing for flexible integration into various circuit designs.
  • Output Disable Feature: The THS4508RGTT comes with an output disable feature that allows the output to enter a high-impedance state, thus minimizing power consumption when the amplifier is not in use.

Applications

The versatility of the THS4508RGTT makes it suitable for a variety of applications, including:

  • Active filter blocks
  • ADC buffer amplifiers
  • IF/RF signal processing
  • Medical imaging systems such as MRI and ultrasound
  • Professional video electronics
  • Telecommunications infrastructure

Product Packaging and Quality

The THS4508RGTT is available in a compact QFN-16 package, ensuring a small footprint on the PCB while providing excellent thermal performance. Texas Instruments is committed to delivering high-quality products, and this amplifier is no exception. It is designed to meet stringent industry standards, offering both reliability and performance for mission-critical applications.

For designers looking for a differential amplifier with high-speed capabilities, the THS4508RGTT from Texas Instruments represents a robust and reliable solution that can enhance the performance of a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3070 $55.8420
14+ $7.6366 $106.9124
21+ $7.3979 $155.3559
28+ $7.1593 $200.4604
37+ $6.9206 $256.0622
49+ $6.2047 $304.0303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess