EN
  • EN
  • DE
  • IT

TMP6431QDECRQ1

Part No TMP6431QDECRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description IC POWER  /  PTC Thermistor 47 kOhms 0402 (1006 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Resistance @ 25°C 47 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x0.6)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP6431QDECRQ1TR
Standard Package 10,000
Win Source Part Number 960142-TMP6431QDECRQ1
Ultra Librarian 3D Model Ultra Librarian TMP6431QDECRQ1 CAD Model

Description

Product Overview: TMP6431QDECRQ1 - Texas Instruments

The TMP6431QDECRQ1 is a state-of-the-art temperature sensor developed by Texas Instruments, designed specifically for the demanding requirements of automotive and industrial applications. This high-precision sensor is part of TI's reliable product line that meets the stringent quality standards of the automotive industry, including AEC-Q100 certification.

This sensor is engineered to provide accurate temperature measurements over a wide range, ensuring optimal performance in various environments. With its robust design, the TMP6431QDECRQ1 is capable of withstanding harsh conditions, making it an ideal choice for temperature monitoring in vehicles, heavy machinery, and other challenging industrial settings.

Key Features:

  • High Accuracy: Delivers precise temperature readings, crucial for maintaining system efficiency and safety.
  • Wide Temperature Range: Capable of operating over a broad temperature spectrum, suitable for diverse climatic conditions.
  • Durability: Constructed to endure extreme temperatures, vibrations, and other environmental stressors common in automotive and industrial environments.
  • Quality Assurance: Meets AEC-Q100 standards, which is a benchmark for automotive reliability, ensuring long-term dependability.

Applications:

  • Automotive systems including engine control units, transmission, and brake systems.
  • Industrial equipment that requires precise temperature monitoring to maintain operational integrity.
  • Temperature compensation applications where the sensor aids in adjusting system parameters based on temperature changes.

The TMP6431QDECRQ1 from Texas Instruments is a testament to the company's commitment to innovation and quality. It provides designers and engineers with a reliable solution for temperature sensing that can be seamlessly integrated into a variety of systems. With its combination of accuracy, resilience, and compliance with automotive standards, the TMP6431QDECRQ1 is an exemplary choice for applications where precision and durability are paramount.

You May Also Be Interested in

Murata Electronics North America
THERMISTOR
Lowest to $0.2144
TDK Corporation
B59721A110A62 TDK PTC Thermistors 0805 680ohms 110C Temperature Sensor datasheet, inventory, & pricing.
Lowest to $0.4366
Amphenol Advanced Sensors
THERMISTOR PTC TEMP SENSOR / Temperature Probe Sensor
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Miniature Leaded Plastic Package | THERMISTOR PTC 2.03K OHM 3% TO92
Need more? Email Us
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
Murata Electronics North America
THERMISTOR PTC 1K OHM 5% 0402
Lowest to $0.1467

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1402 $50.4720
870+ $0.1150 $100.0500
1,350+ $0.1114 $150.3900
1,860+ $0.1078 $200.5080
2,400+ $0.1043 $250.3200
3,210+ $0.0935 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess