EN
  • EN
  • DE

TMP512AID

Part No TMP512AID
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description Temperature and Power Supply System Monitors | IC TEMP SNSR DUAL REMOTE 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Temp Monitoring System (Sensor), Watchdog
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±2.5°C Local(Maximum), ±5°C Remote(Maximum)
Topology ADC, Multiplexer, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm Yes
Output Fan No
Supply Voltage (V) 3V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TMP512
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1270844-TMP512AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP512AID CAD Model

Description

Product Overview: TMP512AID from Texas Instruments

The TMP512AID is a precision integrated circuit from Texas Instruments, designed to offer a comprehensive solution for temperature and power supply monitoring. This device is particularly well-suited for applications that require precise temperature readings and efficient power management, such as telecommunications, industrial control systems, and computing infrastructure.

Key Features

  • Temperature Sensing: The TMP512AID features a built-in temperature sensor with a wide range of -40°C to +125°C, providing accurate temperature measurements with a resolution of 0.0625°C.
  • Power Supply Monitoring: This IC includes a dual-channel voltage output that allows for simultaneous monitoring of two power supply voltages, which is essential for ensuring system stability and performance.
  • High Accuracy: With its precision analog-to-digital converter (ADC), the TMP512AID delivers high-accuracy readings, making it a reliable choice for critical applications where precision is paramount.
  • Programmable Alert Function: The device offers a programmable alert function that triggers an output signal when the temperature or voltage goes beyond the user-defined thresholds, enhancing system safety and performance.
  • Low Power Consumption: Designed with power efficiency in mind, the TMP512AID operates with low power consumption, making it ideal for portable and battery-powered applications.
  • I2C/SMBus Interface: It features an I2C/SMBus-compatible serial interface, facilitating easy integration into most digital systems and enabling straightforward communication with microcontrollers or processors.

Applications

The TMP512AID's versatile features make it suitable for a wide range of applications, including:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Computing Infrastructure
  • Battery Management Systems
  • Data Center Servers

With its combination of temperature sensing, power supply monitoring, and low power consumption, the TMP512AID from Texas Instruments is a robust solution for managing the health and efficiency of electronic systems.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess