EN
  • EN
  • DE

STH33N20

Part No STH33N20
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261075-STH33N20
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STH33N20 CAD Model

Description

STH33N20 - N-Channel MOSFET by STMicroelectronics

The STH33N20 is a robust N-Channel MOSFET engineered by STMicroelectronics, a global semiconductor leader renowned for its innovative and high-performance products. This power MOSFET is designed to deliver high efficiency and reliability in a wide range of applications, including switch-mode power supplies, DC-AC converters, motor drives, and other power management tasks.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): The STH33N20 boasts a high breakdown voltage of 200V, making it suitable for high voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 0.033 ohm, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Current Capability: The device can handle a continuous drain current (I<sub>D) of up to 33A, accommodating demanding power requirements.
  • Fast Switching Speed: The fast switching characteristics of the STH33N20 make it an excellent choice for high-frequency applications.
  • Low Gate Charge (Q<sub>g): A low gate charge facilitates faster switching and reduces the switching power loss.

Applications

The versatility of the STH33N20 N-Channel MOSFET allows it to be used in various applications, including:

  • Power supply units for servers, telecom, and datacom equipment
  • High-efficiency DC-DC converters
  • Solar inverters and photovoltaic systems
  • Electric vehicle (EV) charging stations
  • Industrial motor drives and controls

Reliability and Packaging

The STH33N20 is encapsulated in a TO-220 package, a widely used and reliable form factor that provides excellent thermal performance and is compatible with standard mounting techniques. STMicroelectronics' commitment to quality ensures that this MOSFET meets stringent reliability standards, making it a trustworthy component for both industrial-grade and consumer electronics.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics datasheets and product documentation available on their website or through authorized distributors.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess