EN
  • EN
  • DE

TMP451HQDQWRQ1

Part No TMP451HQDQWRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP SENSOR / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 1.7V ~ 3.6V
Resolution 12 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WFDFN
Supplier Device Package 8-WSON (2x2.5)
Base Product Number TMP451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP451HQDQWRQ1CT,296-TMP451HQDQWRQ1DKR,296-TMP451HQDQWRQ1TR
Standard Package 3,000
Win Source Part Number 980126-TMP451HQDQWRQ1
Ultra Librarian 3D Model Ultra Librarian TMP451HQDQWRQ1 CAD Model

Description

Product Overview: TMP451HQDQWRQ1 - Texas Instruments

The TMP451HQDQWRQ1 is a high-precision temperature sensor with an integrated overtemperature alert function, designed and manufactured by Texas Instruments. This advanced sensor is part of TI's automotive-grade product offerings, tailored to meet the stringent quality and reliability standards required for use in the automotive industry. It is particularly well-suited for applications requiring accurate temperature monitoring, such as engine control units, infotainment systems, and battery management systems in electric and hybrid vehicles.

Key Features

  • High Accuracy: The TMP451HQDQWRQ1 offers a remarkable temperature sensing accuracy of ±1°C from -40°C to +125°C, ensuring precise temperature readings vital for system performance and safety.
  • Built-In Alert Function: The integrated overtemperature alert function can be programmed to trigger an interrupt when the temperature exceeds a specified threshold, providing an immediate response to critical conditions.
  • Low Power Consumption: Designed for energy efficiency, this sensor operates with a low supply voltage range from 2.7V to 5.5V, making it ideal for battery-powered applications.
  • Digital Output: It features a two-wire SMBus/I²C-compatible serial interface, which allows for easy integration into existing digital systems without the need for complex circuitry.
  • Small Form Factor: The device comes in a compact WSON-8 package, facilitating integration into space-constrained automotive applications.

Applications

The TMP451HQDQWRQ1's robust design and high accuracy make it an excellent choice for a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Infotainment Systems
  • Powertrain Systems
  • Climate Control Systems
  • Battery Management Systems for EVs and HEVs

With its high precision, reliability, and versatile features, the TMP451HQDQWRQ1 from Texas Instruments stands out as a superior temperature sensing solution for automotive systems where performance and safety are paramount.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2690 $50.7600
100+ $1.0412 $104.1200
150+ $1.0087 $151.3050
205+ $0.9761 $200.1005
265+ $0.9436 $250.0540
355+ $0.8460 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,980 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess