EN
  • EN
  • DE

AD1888JSTZ

Part No AD1888JSTZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description AC 97 SoundMAX Codec / PCM Audio Codec 2ADC / 6DAC Ch 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171009-AD1888JSTZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD1888
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1888JSTZ CAD Model

Description

The AD1888JSTZ is a high-performance audio codec from Analog Devices Inc., designed to deliver an exceptional audio experience for a wide range of applications. As a member of Analog Devices' SoundMAX line of audio products, the AD1888JSTZ is engineered to provide superior sound quality for multimedia and communication applications.

Key Features

  • High-Quality Audio: The AD1888JSTZ supports 20-bit digital-to-analog and 18-bit analog-to-digital conversions, ensuring a high fidelity audio reproduction with low noise and distortion.
  • Flexible Sampling Rates: This codec supports multiple sampling rates, making it versatile for different audio playback and recording scenarios.
  • AC'97 2.3 Compatible: The device complies with the AC'97 2.3 specification, ensuring broad compatibility with a wide range of audio systems and software.
  • Integrated Headphone Amplifier: Equipped with an integrated headphone amplifier, the AD1888JSTZ can drive a variety of headphones, delivering a rich and immersive listening experience.
  • Multiple Channels: It offers six DAC channels and two ADC channels, providing the capability for surround sound playback and recording multiple audio sources simultaneously.

Applications

The AD1888JSTZ is ideal for an array of applications, including:

  • Desktop and laptop computers
  • Home theater systems
  • Multimedia servers
  • Professional audio workstations
  • Communication devices

Technical Specifications

Some of the technical specifications of the AD1888JSTZ include:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically 3.3V
  • Package: 48-Lead LQFP (Low Profile Quad Flat Package)

The AD1888JSTZ from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it a top choice for designers and engineers seeking to incorporate high-quality audio capabilities into their products. With its robust feature set and adherence to industry standards, the AD1888JSTZ stands as a testament to Analog Devices' commitment to excellence in audio technology.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess