EN
  • EN
  • DE

TMP451AIDQFT

Part No TMP451AIDQFT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ±1°C Remote and Local Temperature Sensor with η-Factor and Offset Correction
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Operating Supply Voltage 1.7 V ~ 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 127°C
Mounting SMD
Package 8-WFDFN
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 1270823-TMP451AIDQFT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMP451
Introduction Date June 29, 2013
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP451AIDQFT CAD Model

Description

The TMP451AIDQFT is a high-accuracy, low-power temperature sensor from Texas Instruments, designed to meet the rigorous demands of thermal management and temperature monitoring in a wide range of applications. This precision integrated circuit (IC) is particularly well-suited for use in computing systems, consumer electronics, industrial equipment, and other technology products where reliable temperature readings are crucial for optimal performance.

Key Features

  • High Accuracy: The TMP451AIDQFT offers an impressive accuracy of ±1°C in the critical range of -40°C to 125°C, ensuring precise temperature readings for effective system control and protection.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor is ideal for battery-powered devices, contributing to extended battery life and reduced power costs.
  • Remote Temperature Sensing: The device includes a remote temperature sensor input, which allows it to measure the temperature of an external diode, such as one found in a CPU or GPU, providing additional monitoring capabilities.
  • Programmable Resolution: With programmable resolution from 9 to 12 bits, the TMP451AIDQFT can be fine-tuned for the balance between resolution and conversion time that best suits the application's requirements.
  • Alert Function: An integrated alert function can be set to trigger at certain temperature thresholds, offering an additional layer of protection for temperature-sensitive components.
  • I2C/SMBus Interface: The sensor supports the industry-standard I2C and SMBus interfaces, making it easy to integrate into most systems and enabling straightforward communication with microcontrollers and other ICs.
  • Small Footprint: Housed in a compact, surface-mountable QFN package, the TMP451AIDQFT saves valuable board space in space-constrained applications.

Applications

The TMP451AIDQFT's versatility makes it an excellent choice for a variety of applications, including:

  • Personal computers and servers
  • Consumer electronics such as smartphones and tablets
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices requiring temperature monitoring and control

With its combination of accuracy, low power, and advanced features, the TMP451AIDQFT from Texas Instruments is a top-tier solution for temperature sensing needs across multiple industries.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,170 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess