EN
  • EN
  • DE

STTH15S12W

Part No STTH15S12W
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 15A DO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 1200 V 15A Through Hole DO-247
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-247-2 (Straight Leads)
Case / Package DO-247
Family Name STTH15S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935641-STTH15S12W
Ultra Librarian 3D Model Ultra Librarian STTH15S12W CAD Model

Description

STTH15S12W - Ultrafast Diode from STMicroelectronics

The STTH15S12W is a high-performance ultrafast diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This diode is part of the Turbo 2 ultrafast high voltage series, which is specifically engineered to enhance the efficiency of switching applications.

With its impressive reverse voltage of 1200 V and an average forward current of 15 A, the STTH15S12W is an ideal choice for high-frequency power switching circuits. The diode's ultrafast recovery time is a key feature, reducing switching losses and improving the overall efficiency of power converters, such as those found in switch-mode power supplies and high-frequency inverters.

Key Features:

  • High Reverse Voltage: The STTH15S12W is rated for a reverse voltage of 1200 V, making it suitable for high voltage applications.
  • High Forward Current: It can handle an average forward current of 15 A, ensuring robust performance in demanding situations.
  • Ultrafast Recovery Time: The diode's recovery time is minimized, which is critical for reducing switching losses in high-speed operation.
  • Low Forward Voltage Drop: The low forward voltage drop enhances overall efficiency, which is crucial for energy-sensitive designs.
  • High Thermal Resistance: With its excellent thermal resistance, the STTH15S12W can maintain stability and reliability even under high operating temperatures.
  • Package Options: Available in various packages, including the insulated TO-220AC and TO-220FPAC, providing flexibility in design and assembly.

Applications of the STTH15S12W are diverse and include power supplies for servers, telecommunications, and industrial systems, as well as power factor correction circuits, welding equipment, and battery chargers. Its robustness and high-speed switching capabilities make it an essential component for engineers looking to optimize their power management solutions.

STMicroelectronics' commitment to quality ensures that the STTH15S12W diode meets the high standards expected by industry professionals. Whether you are designing a new power system or upgrading an existing one, the STTH15S12W offers the performance and reliability needed to achieve cutting-edge results.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3037 $58.6665
110+ $1.0698 $117.6780
170+ $1.0363 $176.1710
235+ $1.0029 $235.6815
300+ $0.9694 $290.8200
400+ $0.8692 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess