EN
  • EN
  • DE

TMP423AQDCNTQ1

Part No TMP423AQDCNTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-127C SOT23-8 / Temperature Sensor Digital, Local/Remote -40°C ~ 127°C 12 b SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 127°C
Sensing Temperature - Remote -40°C ~ 127°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 12 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C) Local , ±1°C (±5°C) Remote
Test Condition 15°C ~ 85°C (-40°C ~ 125°C) Local, 15°C ~ 85°C (-40°C ~ 125°C) Remote
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number TMP423
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP423AQDCNTQ1DKR,TEXTISTMP423AQDCNTQ1,296-TMP423AQDCNTQ1CT,TMP423AQDCNTQ1-ND,2156-TMP423AQDCNTQ1,296-TMP423AQDCNTQ1TR
Standard Package 250
Win Source Part Number 1130476-TMP423AQDCNTQ1
Ultra Librarian 3D Model Ultra Librarian TMP423AQDCNTQ1 CAD Model

Description

Product Overview: TMP423AQDCNTQ1 from Texas Instruments

The TMP423AQDCNTQ1 is a high-precision, multi-channel temperature sensor designed by Texas Instruments, specifically engineered for automotive and industrial applications where accurate temperature monitoring is crucial. This advanced sensor is part of Texas Instruments' reliable temperature sensor product line, offering both versatility and performance for a wide range of uses.

Key Features

  • Multiple Temperature Channels: The TMP423AQDCNTQ1 is equipped with one local temperature sensor and the capability to monitor up to three remote temperature sensors, making it ideal for systems that require simultaneous monitoring of various temperature points.
  • High Accuracy: With a high degree of accuracy (±1°C for local and ±3°C for remote temperature measurements), this sensor ensures precise temperature readings, which is critical for maintaining the safety and efficiency of automotive and industrial systems.
  • Wide Temperature Range: The device operates over a temperature range of -40°C to +125°C for the local sensor and -40°C to +150°C for the remote sensors, accommodating the extreme conditions often encountered in automotive environments.
  • Programmable Alert Function: The TMP423AQDCNTQ1 features a programmable alert function, which can trigger an alert signal if the temperature exceeds predefined thresholds, allowing for immediate response to potential overheating.
  • Low Power Consumption: Designed with power efficiency in mind, the sensor is suitable for battery-powered applications, helping to extend the life of the system's power source.
  • Small Form Factor: The sensor comes in a small 10-pin VSSOP package, making it an excellent choice for space-constrained applications.

Applications

The TMP423AQDCNTQ1's robust design and precise measurement capabilities make it an optimal choice for various applications, including:

  • Automotive electronics such as engine control units, infotainment systems, and climate control systems.
  • Industrial systems requiring thermal monitoring like thermal management systems, power supply units, and HVAC systems.
  • Computer and server hardware, particularly for monitoring CPU and GPU temperatures to prevent overheating.

With its combination of multiple temperature channels, high accuracy, and low power consumption, the TMP423AQDCNTQ1 from Texas Instruments stands out as a reliable solution for temperature monitoring in demanding automotive and industrial environments.

You May Also Be Interested in

Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2273 $51.2279
55+ $1.8276 $100.5180
85+ $1.7705 $150.4925
117+ $1.7134 $200.4678
151+ $1.6562 $250.0862
203+ $1.4849 $301.4347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess