EN
  • EN
  • DE

TMP423AQDCNRQ1

Part No TMP423AQDCNRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name TMP423
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45268-1, 296-45268-2, TMP423AQDCNRQ1-ND, 296-45268-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900435-TMP423AQDCNRQ1
Ultra Librarian 3D Model Ultra Librarian TMP423AQDCNRQ1 CAD Model

Description

Product Overview: TMP423AQDCNRQ1

The TMP423AQDCNRQ1 is a high-performance, precision temperature sensor manufactured by Texas Instruments (TI), designed to meet the rigorous standards of the automotive industry. This device is part of TI's extensive portfolio of temperature monitoring solutions, offering exceptional accuracy and reliability for temperature-sensitive applications.

Key Features

  • Multiple Temperature Channels: The TMP423AQDCNRQ1 includes one local temperature sensor and two remote temperature sensor inputs, providing versatile monitoring capabilities.
  • High Accuracy: With a high degree of precision, this sensor ensures accurate temperature readings, which is critical for maintaining the safety and performance of automotive systems.
  • Wide Temperature Range: Capable of operating over a broad temperature range, the TMP423AQDCNRQ1 is suitable for various environments encountered in automotive applications.
  • Programmable Alert Functions: The device features programmable overtemperature alert and undertemperature warning functions, enhancing system protection and reliability.
  • Low Power Consumption: Designed for energy efficiency, the sensor helps in reducing the overall power consumption of the system it is integrated into.
  • I2C/SMBus Interface: The TMP423AQDCNRQ1 supports the industry-standard I2C/SMBus serial interface, facilitating easy integration into existing systems.
  • Quality and Reliability: As a Q1-qualified component from Texas Instruments, this temperature sensor adheres to stringent automotive quality standards, ensuring long-term reliability.

Applications

The TMP423AQDCNRQ1 is ideally suited for a wide range of automotive applications, where monitoring of multiple temperature points is necessary. This includes powertrain systems, infotainment systems, LED lighting, battery management systems, and any other automotive system that requires precise thermal monitoring to maintain optimal performance and safety.

Conclusion

In conclusion, the TMP423AQDCNRQ1 from Texas Instruments is a sophisticated and reliable solution for automotive temperature monitoring. With its multi-channel design, high accuracy, and low power consumption, it stands out as a top choice for manufacturers looking to incorporate temperature sensing into their automotive designs.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8896 $52.0128
37+ $2.7068 $100.1516
58+ $2.6153 $151.6874
83+ $2.4324 $201.8892
107+ $2.3410 $250.4870
134+ $2.2495 $301.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess