EN
  • EN
  • DE

PTH05T210WAZ

Part No PTH05T210WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 30-A, 5-V INPUT, NON-ISOLATED, WIDE OUTPUT ADJUST, POWER MODULE w/ TURBOTRANS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH05T210W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 0.7 ~ 3.6 V
Current - Output (Maximum) 30A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 14-SMD Module
Size 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm)
Win Source Part Number 1240600-PTH05T210WAZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH05T210W
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH05T210WAZ CAD Model

Description

The PTH05T210WAZ, crafted by the renowned Texas Instruments, is a high-performance, single-output, non-isolated module power converter. It belongs to the family of 'plug-in power solutions' which are designed to meet the needs of high-density power systems where efficiency, reliability, and flexibility are key.

Key Features

  • High Efficiency: The module boasts impressive efficiency, which is vital for reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: It offers an output voltage range that is adjustable from 0.7V to 3.6V, catering to a wide array of applications and power requirements.
  • Wide Input Voltage Range: The input voltage range spans from 4.5V to 14V, making the module versatile for different power supply scenarios.
  • High Output Current: The PTH05T210WAZ is capable of delivering up to 10A of output current, ensuring sufficient power delivery for demanding loads.
  • Advanced Thermal Performance: The module is designed with optimal thermal management in mind, which helps maintain performance even at elevated temperatures.
  • Power Good Output: This feature provides a signal indicating when the output is within regulation, which can be crucial for sequence and monitoring purposes.

Applications

The PTH05T210WAZ is suitable for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware such as Routers and Switches
  • Server and Storage Systems
  • Industrial and Test Equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The PTH05T210WAZ is built to meet stringent industry standards, ensuring a reliable power solution for critical systems. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the PTH05T210WAZ into your design as seamless as possible.

With its robust feature set and dependable performance, the PTH05T210WAZ from Texas Instruments stands out as an exemplary power solution for designers looking to enhance their power system's efficiency and flexibility.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.3227 $51.3227
3+ $42.1110 $126.3330
4+ $40.7950 $163.1800
6+ $39.4790 $236.8740
7+ $38.1631 $267.1417
9+ $34.2152 $307.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess