The Realtek RTL8111DP-VC-CG is a high-performance Gigabit Ethernet controller designed for integration into a wide range of networking applications. It's a single-chip solution offering a PCI Express interface for seamless integration with modern computer systems. This controller provides a complete solution for implementing a Gigabit Ethernet connection, offering features like advanced power management, Wake-on-LAN support, and various network protocols.
Applications
- Desktop PCs
- Motherboards
- Embedded systems
- Network interface cards (NICs)
- Gaming PCs
- Industrial PCs
Features
- PCI Express 1.1 interface
- Integrated 10/100/1000Mbps transceiver
- Supports IEEE 802.3az Energy Efficient Ethernet
- Supports Wake-on-LAN (WoL)
- Supports IEEE 802.1Q VLAN tagging
- Supports IEEE 802.1P Layer 2 Priority Encoding
- Supports jumbo frames up to 9KB
- Supports checksum offload (IPv4, IPv6, TCP, UDP)
- Supports power management features, including ACPI
- Integrated media filter to filter out spurious data
Benefits
- High-speed connectivity: Enables Gigabit Ethernet speeds for fast and reliable network performance.
- Power efficiency: Supports Energy Efficient Ethernet to reduce power consumption during periods of low network activity.
- Remote wake-up: Wake-on-LAN support allows the system to be remotely powered on over the network.
- Network management: VLAN tagging and priority encoding support enable network segmentation and traffic prioritization.
- Improved performance: Checksum offload reduces CPU overhead for improved system performance.
- Cost-effective: Single-chip solution reduces component count and overall system cost.
- Easy integration: PCI Express interface simplifies integration with modern computer systems.
The RTL8111DP-VC-CG provides a robust and reliable Gigabit Ethernet solution for a variety of applications. Its comprehensive feature set and power-efficient design make it an ideal choice for both desktop and embedded systems. It allows for advanced networking capabilities, enabling efficient data transfer and network management.