EN
  • EN
  • DE

TMP421AQDCNRQ1

Part No TMP421AQDCNRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name TMP421
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45266-2, 296-45266-6, TMP421AQDCNRQ1-ND, 296-45266-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900432-TMP421AQDCNRQ1
Ultra Librarian 3D Model Ultra Librarian TMP421AQDCNRQ1 CAD Model

Description

Product Overview: TMP421AQDCNRQ1 from Texas Instruments

The TMP421AQDCNRQ1 is a high-precision temperature sensor developed by Texas Instruments, designed specifically for automotive and industrial applications where accurate temperature monitoring is critical. This sensor is part of TI's reliable and robust temperature sensor product line, offering a combination of features that make it an ideal choice for a wide range of temperature sensing needs.

Key Features

  • High Accuracy: The TMP421AQDCNRQ1 provides an impressive accuracy of ±1°C (max) from -40°C to 125°C, ensuring precise temperature readings in various conditions.
  • Remote and Local Temperature Sensing: This device can measure its own temperature as well as the temperature of a remote thermal diode, which can be located on a processor die or diode-connected transistor.
  • Programmable Resolution: It offers programmable resolution settings for the remote channel, ranging from 9 to 12 bits, allowing for customization based on the precision requirements of the application.
  • Two-Wire Interface: The TMP421AQDCNRQ1 communicates over a two-wire, SMBus-compatible serial interface, which facilitates easy integration into existing systems.
  • Alert Function: An alert function is built-in, which can be programmed to signal an overtemperature event, adding an extra layer of protection to the system.
  • Supply Voltage Range: It operates over a supply voltage range of 2.7V to 5.5V, compatible with most automotive and industrial power supplies.
  • Extended Temperature Range: The operating temperature range of -40°C to +125°C caters to the demanding environments typical of automotive and industrial settings.

Applications

The TMP421AQDCNRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as engine control units (ECUs), transmission control units (TCUs), and battery management systems (BMS)
  • Industrial systems including PLCs (Programmable Logic Controllers)
  • Telecommunications equipment where thermal management is crucial for performance and reliability
  • Computer servers and networking hardware that require precise temperature regulation

With its high accuracy, flexible interface options, and robust design, the TMP421AQDCNRQ1 from Texas Instruments is a top-tier solution for any system requiring reliable temperature monitoring.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7707 $52.6433
44+ $2.2734 $100.0296
69+ $2.2024 $151.9656
94+ $2.1313 $200.3422
122+ $2.0603 $251.3566
163+ $1.8471 $301.0773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess