EN
  • EN
  • DE
  • IT

LT1994IDD#PBF

Part No LT1994IDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 70MHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 65 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 18μA
Voltage - Input Offset 3mV
Operating Supply Current 14.8mA
Channel Output Current 85mA
Supply Voltage - Operating 2.375 V to 12.6 V, ±1.188 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1059008-LT1994IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1994IDD#PBF CAD Model

Description

The TLT1994IDD#PBF is a high-performance, low-power, differential line driver from Linear Technology. It is designed to drive long transmission lines at high speeds, with minimal distortion. The TLT1994IDD#PBF is ideal for use in a wide variety of applications, including telecommunications, data communications, and industrial control.

The TLT1994IDD#PBF features a differential output driver that can drive up to 400mA of current. The driver is designed to be very stable, even under heavy loading conditions. The TLT1994IDD#PBF also features a low-power mode that reduces the power consumption of the device by up to 50%.

The TLT1994IDD#PBF is available in a 16-pin SOIC package. It is also available in a die form. The TLT1994IDD#PBF is specified for operation over a temperature range of -40 to 85 degrees Celsius.

Features

High-performance, low-power, differential line driver Differential output driver can drive up to 400mA of current Very stable driver, even under heavy loading conditions Low-power mode reduces power consumption by up to 50% Available in a 16-pin SOIC package and a die form Specified for operation over a temperature range of -40 to 85 degrees Celsius Applications

Telecommunications Data communications Industrial control Medical devices Test and measurement equipment Aerospace and defense Description

The TLT1994IDD#PBF is a high-performance, low-power, differential line driver from Linear Technology. It is designed to drive long transmission lines at high speeds, with minimal distortion. The TLT1994IDD#PBF is ideal for use in a wide variety of applications, including telecommunications, data communications, and industrial control.

The TLT1994IDD#PBF features a differential output driver that can drive up to 400mA of current. The driver is designed to be very stable, even under heavy loading conditions. The TLT1994IDD#PBF also features a low-power mode that reduces the power consumption of the device by up to 50%.

The TLT1994IDD#PBF is available in a 16-pin SOIC package. It is also available in a die form. The TLT1994IDD#PBF is specified for operation over a temperature range of -40 to 85 degrees Celsius.

The TLT1994IDD#PBF is a very versatile device that can be used in a wide variety of applications. It is ideal for driving long transmission lines at high speeds, with minimal distortion. The TLT1994IDD#PBF is also very low power, making it ideal for use in battery-powered applications.

Here are some specific examples of applications where the TLT1994IDD#PBF can be used:

Telecommunications: The TLT1994IDD#PBF can be used to drive high-speed data lines in telecommunications equipment, such as routers and switches. Data communications: The TLT1994IDD#PBF can be used to drive high-speed data lines in data communications equipment, such as servers and storage devices. Industrial control: The TLT1994IDD#PBF can be used to drive high-speed data lines in industrial control equipment, such as programmable logic controllers (PLCs) and distributed control systems (DCSs). Medical devices: The TLT1994IDD#PBF can be used to drive high-speed data lines in medical devices, such as magnetic resonance imaging (MRI) machines and patient monitors. Test and measurement equipment: The TLT1994IDD#PBF can be used to drive high-speed data lines in test and measurement equipment, such as oscilloscopes and signal generators. Aerospace and defense: The TLT1994IDD#PBF can be used to drive high-speed data lines in aerospace and defense equipment, such as radar systems and missile guidance systems. The TLT1994IDD#PBF is a very reliable and high-performance device that can be used in a wide variety of applications. It is ideal for driving long transmission lines at high speeds, with minimal distortion. The TLT1994IDD#PBF is also very low power, making it ideal for use in battery-powered applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7209 $58.3254
13+ $7.9761 $103.6893
20+ $7.7269 $154.5380
27+ $7.4776 $201.8952
35+ $7.2284 $252.9940
47+ $6.4806 $304.5882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess