EN
  • EN
  • DE

TMP411EDGKT

Part No TMP411EDGKT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description TEMPERATURE SENSOR / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 15°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 127°C
Mounting SMD
Win Source Part Number 797273-TMP411EDGKT
Popularity Medium
Supply and Demand Status Limited
Family Name TMP411-Q1
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP411EDGKT CAD Model

Description

Product Overview: TMP411EDGKT from Texas Instruments

The TMP411EDGKT is a high-precision temperature sensor from Texas Instruments, designed to provide accurate temperature monitoring with a digital output. This advanced sensor is part of the TMP411 series and is housed in an 8-pin MSOP (DGK) package, making it suitable for a wide range of applications including industrial, commercial, and computing systems.

Key Features

  • Remote and Local Temperature Sensing: The TMP411EDGKT is capable of measuring both its own temperature and the temperature of a remote diode-connected transistor, which is typically used to monitor the temperature of a processor or diode on a printed circuit board.
  • High Accuracy: With an accuracy of ±1°C for local temperature sensing and ±1°C to ±3°C for remote temperature sensing (depending on the temperature range), this sensor ensures precise temperature readings, which is critical for system reliability and performance.
  • Programmable Alert Functions: It includes programmable overtemperature and undertemperature alert functions, which can trigger an interrupt to the host system when temperatures exceed user-defined thresholds.
  • Two-Wire Interface: The TMP411EDGKT communicates via a two-wire, SMBus-compatible serial interface, allowing for easy integration into existing systems with minimal pin usage.
  • Wide Temperature Range: This sensor operates over a wide temperature range of -40°C to +125°C for the local sensor and -40°C to +150°C for the remote sensor, accommodating the needs of various environments and applications.
  • Supply Voltage: It is designed to be powered by a supply voltage in the range of 3.0V to 3.6V, making it compatible with most common system voltages.

Applications

The TMP411EDGKT is versatile and can be used in a multitude of applications that require precise temperature monitoring. Some of these applications include:

  • Thermal Management Systems in Computers and Servers
  • Industrial Control Systems
  • Environmental Monitoring
  • Telecommunication Equipment
  • Power-Supply Units

With its high level of precision, reliability, and ease of use, the TMP411EDGKT from Texas Instruments is an excellent choice for designers and engineers looking to incorporate temperature sensing into their projects or products.

You May Also Be Interested in

Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6877 $50.6310
75+ $1.3848 $103.8600
115+ $1.3416 $154.2840
155+ $1.2983 $201.2365
200+ $1.2550 $251.0000
270+ $1.1252 $303.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess