EN
  • EN
  • DE

TMP411BDGKRG4

Part No TMP411BDGKRG4
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270810-TMP411BDGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP411BDGKRG4 CAD Model

Description

Product Overview: TMP411BDGKRG4 by Texas Instruments

The TMP411BDGKRG4 is a high-precision digital temperature sensor with integrated EEPROM, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device offers exceptional temperature sensing accuracy and is ideal for a variety of applications, including industrial, computing, and telecommunications systems where temperature monitoring is critical for performance and reliability.

Key Features

  • Temperature Sensing Range: The TMP411BDGKRG4 is capable of measuring temperatures from -40°C to +125°C, making it suitable for a wide range of environmental conditions.
  • High Accuracy: With an accuracy of ±1°C over the entire temperature range, this sensor ensures precise temperature readings, which is crucial for maintaining system stability and performance.
  • Remote Temperature Sensing: The TMP411BDGKRG4 can monitor the temperature of a remote thermal diode, typically found in CPUs, FPGAs, or GPUs, enabling comprehensive system temperature management.
  • Digital Interface: It features a two-wire, SMBus-compatible serial interface, which facilitates easy integration into existing designs and allows for straightforward communication with microcontrollers or other digital systems.
  • Programmable Alert Function: The device includes a programmable ALERT output that can be configured to trigger at specific temperature thresholds, providing an automatic response to critical thermal events.
  • Integrated EEPROM: Onboard EEPROM allows for storage of system parameters and user-defined data, ensuring configurations are retained across power cycles.

Package and Reliability

The TMP411BDGKRG4 is offered in a compact MSOP-8 (DGK) package, which is optimized for space-constrained applications. The device's design and packaging are created with reliability in mind, ensuring stable operation even in harsh conditions.

Applications

  • Industrial Systems
  • Telecommunication Equipment
  • Computing Hardware
  • Consumer Electronics

TI's TMP411BDGKRG4 is a testament to the company's dedication to providing advanced, high-quality temperature sensing solutions. With its combination of accuracy, flexibility, and reliability, this temperature sensor stands out as an excellent choice for designers and engineers looking to optimize their thermal management strategies.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1236 $50.5620
110+ $0.9220 $101.4200
170+ $0.8932 $151.8440
235+ $0.8644 $203.1340
300+ $0.8355 $250.6500
405+ $0.7491 $303.3855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess