EN
  • EN
  • DE

TMP411ADR

Part No TMP411ADR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 15°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 127°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 213141-TMP411ADR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP411ADR CAD Model

Description

Product Overview: TMP411ADR from Texas Instruments

The TMP411ADR is a high-precision temperature monitoring device engineered by Texas Instruments, renowned for its reliability and accuracy in temperature sensing applications. This advanced sensor is designed to cater to a wide range of applications, including industrial, computing, and telecommunications systems, where precise temperature monitoring is critical for performance and safety.

Key Features

  • Dual Channel Monitoring: The TMP411ADR features dual remote temperature sensor channels, allowing for simultaneous monitoring of multiple temperature points within a system.
  • High Accuracy: With a typical accuracy of ±1°C for both local and remote temperature measurements, this device ensures precise readings that are essential for maintaining optimal system performance.
  • Programmable Alert Function: An integrated programmable alert function with two-wire System Management Bus (SMBus) interface provides real-time alerts for temperature events, which can be critical for preventing overheating and system damage.
  • Wide Temperature Range: The TMP411ADR can measure temperatures from -40°C to +125°C for the local sensor and -40°C to +100°C for the remote sensor, making it versatile for various environmental conditions.
  • Low Power Consumption: Designed for energy-efficient operation, this temperature sensor is suitable for battery-powered applications where power conservation is a priority.

Applications

The TMP411ADR is ideal for multiple high-tech applications, including:

  • Server and telecom equipment temperature monitoring
  • Electronic system thermal protection
  • Industrial control systems
  • Environmental monitoring
  • Computer peripheral thermal management

Technical Specifications

The device comes in a small MSOP-8 package, which is convenient for space-constrained applications. It operates over a 3V to 5.5V supply voltage range, making it compatible with most common system voltages. The TMP411ADR also features an industry-standard two-wire SMBus serial interface for straightforward integration into existing systems.

With the TMP411ADR, Texas Instruments continues to deliver high-quality, precision-engineered solutions for temperature monitoring that enhance system reliability and performance. Whether for industrial or commercial applications, the TMP411ADR stands out as a top choice for engineers and designers seeking a robust temperature sensing solution.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7783 $53.3490
70+ $1.4591 $102.1370
110+ $1.4135 $155.4850
150+ $1.3679 $205.1850
190+ $1.3223 $251.2370
255+ $1.1856 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,966 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess