Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type I²C/SMBus
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 15°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 127°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1270808-TMP411ADG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP411ADG4 CAD Model

Description

The TMP411ADG4 is a high-accuracy, low-power temperature sensor monitor from Texas Instruments, designed to cater to a wide range of applications requiring precise temperature readings. It is particularly suitable for system temperature monitoring, environmental control systems, and industrial equipment.

Key Features

  • Remote and Local Temperature Sensing: The device is capable of measuring both its own temperature and the temperature of a remote diode-connected transistor, which can be used to monitor the temperature of a CPU, GPU, or other heat-generating components.
  • High Accuracy: The TMP411ADG4 offers a high degree of accuracy, with a typical accuracy of ±1°C for local temperature sensing and ±1°C to ±3°C for remote temperature sensing over the full temperature range.
  • Programmable Alert Function: It includes a programmable ALERT output that can be configured to indicate when the temperature exceeds a user-defined threshold, making it ideal for automated systems that require temperature-based triggers.
  • Two-Wire Interface: The sensor communicates over a two-wire, SMBus-compatible serial interface, allowing for easy integration into existing systems.
  • Supply Voltage Range: It operates over a supply voltage range of 3.0V to 3.6V, providing flexibility in various power environments.
  • Low Power Consumption: Designed for energy efficiency, the TMP411ADG4 is suitable for battery-operated and power-sensitive applications.

Applications

The TMP411ADG4's versatility makes it an excellent choice for a variety of applications, including:

  • Computer and Server Hardware Monitoring
  • Industrial and Medical Equipment
  • Electronics Thermal Protection
  • Thermal Management Systems

Package and Quality

This sensor is offered in a small, 8-pin MSOP (Mini Small Outline Package) that enables compact system design. The TMP411ADG4 is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its combination of high accuracy, low power consumption, and advanced features, the TMP411ADG4 from Texas Instruments stands out as a reliable and efficient solution for temperature monitoring needs.

You May Also Be Interested in

Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -40C-85C 8SOIC
Lowest to $6.7534
ECAD model for AD22100AR
Microchip Technology
SENSOR TEMPERATURE SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC280-0BM6-TR
Texas Instruments
TEMP SENSOR / Temperature Sensor Digital, Local -55°C ~ 150°C 16 b 6-DSBGA (1.49x0.95)
Lowest to $1.5680
ECAD model for TMP117AIYBGR
Texas Instruments
SENSOR ANALOG -50C-150C SC70-5 / Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5
Lowest to $0.5541
ECAD model for LMT87DCKT
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3
Lowest to $0.5138
ECAD model for LMT85LP
Microchip Technology
SENSOR TEMPERATURE SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC280-6BM6-TR
Texas Instruments
SENSOR ANALOG -40C-125C 8SOIC / Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Lowest to $1.9379
ECAD model for LM56CIM/NOPB
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $22.3726
ECAD model for AD7417ARUZ-REEL
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $8.8637
ECAD model for LM70CIMM-3

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention