EN
  • EN
  • DE

ST25W02M1TR

Part No ST25W02M1TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SERIAL 2K (256 x 8) EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260230-ST25W02M1TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST25W02M1TR CAD Model

Description

The ST25W02M1TR is a state-of-the-art serial EEPROM from STMicroelectronics, designed to offer a reliable and efficient data storage solution for a wide range of applications. This EEPROM device provides 2 Kbit of memory and operates across a voltage range of 1.8 V to 5.5 V, making it suitable for various electronic devices that require low-power consumption and high endurance.

Key Features

  • Memory Capacity: 2 Kbit of EEPROM, organized as 256 x 8 bits, providing ample space for configuration data, device identification, and small application parameters.
  • Wide Voltage Range: Operates from 1.8 V to 5.5 V, accommodating a broad spectrum of applications from low-power portable devices to industrial systems.
  • Write Cycle Endurance: High endurance with 1 million write cycles at 25°C, ensuring data integrity and reliability over the product's lifespan.
  • Data Retention: Guaranteed data retention of 40 years, offering long-term data storage without the need for power.
  • Write Protection: Hardware and software write protection options to prevent unintended modifications, enhancing the security and integrity of the stored data.
  • Communication: I²C-compatible serial interface that supports a 400 kHz fast mode, enabling quick and efficient data transfer between the EEPROM and the host controller.
  • Temperature Range: Operational across the industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in a compact 8-lead TSSOP package, ideal for space-constrained applications.

Applications

The ST25W02M1TR EEPROM is versatile and can be used in a variety of applications, including:

  • Consumer electronics (e.g., wearables, smart appliances)
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure
  • Internet of Things (IoT) devices

With its robust design and flexible features, the ST25W02M1TR is an excellent choice for designers looking for a reliable non-volatile memory solution that combines performance and ease of integration.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess