EN
  • EN
  • DE

TMP400SNAIDBQR

Part No TMP400SNAIDBQR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750197-TMP400SNAIDBQR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP400SNAIDBQR CAD Model

Description

Product Overview: TMP400SNAIDBQR - Texas Instruments

The TMP400SNAIDBQR is a high-precision, digital temperature sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced sensor provides accurate temperature measurements and is suitable for a wide range of applications, including industrial, consumer electronics, computing, and networking systems.

The TMP400SNAIDBQR offers excellent accuracy with a typical accuracy of ±1°C over the temperature range of -40°C to +125°C. Its digital output is provided via an I2C/SMBus interface, which simplifies integration into existing system designs. The I2C interface also supports the TMP400's programmable alert function, enabling the device to notify the system when the temperature exceeds predefined thresholds.

This temperature sensor operates from a supply voltage ranging from 1.7V to 5.5V, making it versatile for use in various power environments. The low operating voltage also helps in maintaining energy efficiency, which is crucial for battery-powered devices. Additionally, the TMP400SNAIDBQR features a low quiescent current, further reducing the power consumption when the device is in standby mode.

The TMP400SNAIDBQR comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, making it an excellent choice for portable devices where size and accuracy are critical factors.

Texas Instruments provides robust support for the TMP400SNAIDBQR, including detailed datasheets, application notes, and development tools. This support helps designers to quickly integrate the sensor into their projects and bring their products to market faster.

In summary, the TMP400SNAIDBQR from Texas Instruments is a reliable and precise digital temperature sensor that offers a combination of accuracy, low power consumption, and ease of use, packaged in a small form factor suitable for a multitude of applications.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess