EN
  • EN
  • DE

TMP302DDRLR

Part No TMP302DDRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH 1.4V LP SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 110°C, 115°C, 120°C, 125°C
Accuracy ±2°C
Current - Output (Max) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage - Operating 1.4 V to 3.6 V
Operating Supply Current 8μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 1110043-TMP302DDRLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP302DDRLR CAD Model

Description

Product Overview: Texas Instruments TMP302DDRLR

The Texas Instruments TMP302DDRLR is a highly precise and reliable temperature switch that is designed to offer excellent thermal monitoring solutions. This compact and efficient component is suitable for a variety of applications, ranging from consumer electronics to industrial systems. Its primary function is to detect and respond to temperature changes, providing a simple yet effective way to manage thermal conditions in electronic devices.

Key Features

  • Accuracy: The TMP302DDRLR boasts a remarkable accuracy level, ensuring that temperature readings are precise and dependable. This is crucial for systems where temperature control is vital to performance and safety.
  • Operating Range: It operates over a wide temperature range, making it versatile for use in different environments and applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this temperature switch consumes minimal power, which is beneficial for portable and battery-operated devices.
  • Programmable Temperature Thresholds: Users can set specific temperature thresholds, which allows for customized thermal management tailored to the needs of the particular application.
  • Output Configuration: The device features an open-drain output, providing flexibility in interfacing with other components of a system.

Applications

The TMP302DDRLR is ideal for a wide range of applications, including but not limited to:

  • System thermal protection in computing devices such as laptops and servers
  • Temperature monitoring in battery management systems
  • Over-temperature protection in consumer electronics like smartphones and televisions
  • Industrial equipment that requires consistent temperature regulation

Package and Quality

Encased in a small-sized SOT-563 package, the TMP302DDRLR is designed to occupy minimal space on a printed circuit board (PCB), which is particularly advantageous for compact electronic assemblies. Texas Instruments ensures high manufacturing standards, providing a product that meets rigorous quality and performance criteria.

In summary, the Texas Instruments TMP302DDRLR temperature switch is a high-performance, versatile component that offers reliable temperature detection for a multitude of applications, ensuring devices operate within their optimal thermal range.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.8619
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3261 $50.5455
330+ $0.3055 $100.8150
510+ $0.2952 $150.5520
730+ $0.2746 $200.4580
950+ $0.2642 $250.9900
1,185+ $0.2539 $300.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess