EN
  • EN
  • DE
  • IT

SN74LS279N

Part No SN74LS279N
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Description Latch Transparent 4-CH SR-Type 16-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
High Level Output Current -400 µA
Low Level Output Current 8 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Number of Bits 4
Number of Elements 4
Number of Pins 16
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 27 ns
RoHS Non-Compliant
Win Source Part Number 1040506-SN74LS279N
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS279N CAD Model

Description

ON Semiconductor SN74LS279N Integrated Circuit

The SN74LS279N is a versatile quad S-R latch integrated circuit designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is part of the 74LS series, which is renowned for its low-power Schottky technology, offering a balance between speed and power consumption, making it an excellent choice for a wide range of electronic applications.

The SN74LS279N features four independent Set-Reset (S-R) latches with NOR logic configuration, which can be used to store binary information. Each latch has separate set (S) and reset (R) inputs, and a single output (Q). The clear and precise logic level changes are ensured by the direct overriding set and reset inputs, which are active high. This means that the output Q will be set or reset only when the corresponding input is high, providing a controlled and predictable response to input signals.

Constructed with ON Semiconductor's high-quality processes, the SN74LS279N is housed in a standard 16-pin DIP (Dual In-line Package), making it compatible with a wide array of socketed or soldered PCB (Printed Circuit Board) applications. The device operates over a broad voltage range, typically from 4.75V to 5.25V, which aligns with the common TTL (Transistor-Transistor Logic) levels used in digital systems.

Engineers and designers often select the SN74LS279N for its reliability and robust performance in applications such as data storage, control systems, and digital logic circuits. Its ability to maintain a stable state until commanded to change makes it particularly useful in latch and flip-flop circuits where data integrity is crucial.

Furthermore, the SN74LS279N is characterized by its fast setup and hold times, which contribute to its high-speed operation, a feature that is essential in modern digital electronics where timing is critical. The IC's low power consumption also makes it suitable for battery-operated devices or energy-efficient systems.

Overall, the SN74LS279N from ON Semiconductor is a high-quality, reliable component that provides an efficient solution for temporary data storage and state retention in a multitude of digital applications.

You May Also Be Interested in

Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Hubbell Wiring Device-Kellems
Black Nylon Str Cord Conn .19-.25 1/2NP Rohs Compliant: Yes
Need more? Email Us
ON Semiconductor
DIODE ZENER 18V 1.5W SMA / Zener Diode 18 V 1.5 W ±5% Surface Mount SMA
Lowest to $0.3434
STMicroelectronics
Need more? Email Us
Sunlord
Lowest to $0.0077
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panjit
SMA, SKY / Diode Schottky 40 V 2A Surface Mount SMA (DO-214AC)
Lowest to $0.0352
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess