Product Overview: TMP275 from Texas Instruments
The TMP275 is a precision temperature sensor developed by Texas Instruments, designed to offer a perfect blend of high accuracy and low power consumption for a wide array of applications. This digital temperature sensor is capable of reading temperatures to a resolution of 0.0625°C and offers an accuracy of ±0.5°C from -40°C to +125°C, making it an ideal choice for environmental monitoring, system thermal management, and industrial control systems.
The TMP275 is based on a digital output temperature sensor that communicates via an I2C interface, allowing for easy integration with most microcontrollers and processors. The sensor's address pins provide multiple I2C address options, enabling the use of several sensors on the same bus without address conflicts. This feature is particularly useful when monitoring temperature at multiple points within a system.
Operating from a supply voltage ranging from 2.7V to 5.5V, the TMP275 is versatile for both portable and fixed power supply designs. It also boasts a low quiescent current, which is beneficial for battery-powered applications where energy efficiency is a priority. Additionally, the sensor's small footprint in an 8-pin MSOP or SOIC package allows for easy implementation in space-constrained designs.
The TMP275 includes programmable resolution from 9 to 12 bits, providing flexibility in balancing the speed of temperature conversion against resolution requirements. Its programmable alert function, which can be set to a specific temperature threshold, is particularly useful for system protection and thermal regulation. The alert output can be configured as either a traditional active-low output or as a two-wire SMBus Alert response.
With its robust feature set and ease of use, the TMP275 from Texas Instruments stands out as a high-performance solution for precise temperature measurement in a variety of applications, from consumer electronics to industrial automation.