EN
  • EN
  • DE

TPS75501KTT

Part No TPS75501KTT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1273349-TPS75501KTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75501KTT CAD Model

Description

The TPS75501KTT is a high-performance, adjustable voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is particularly suited for applications requiring low dropout and fast transient response to maintain a stable voltage supply.

Key Features

  • Output Voltage Range: The TPS75501KTT offers an adjustable output voltage range, which can be set from 1.22V to 5.5V using external resistors. This flexibility makes it suitable for a broad range of applications.
  • High Output Current: Capable of delivering up to 5A of continuous output current, this regulator can power demanding circuits without faltering.
  • Low Dropout Voltage: With a low dropout voltage of typically 350mV at full load, the TPS75501KTT ensures efficient operation even when the input-to-output voltage differential is minimal.
  • Fast Transient Response: The device’s excellent transient response helps maintain output voltage stability during rapid changes in load, which is crucial for sensitive electronic components.
  • Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Overcurrent Protection: The current limit feature helps prevent damage to the regulator and the downstream circuitry during overload conditions.

Applications

The TPS75501KTT is versatile and can be used in a variety of applications, including:

  • Power supply for FPGAs, DSPs, and microprocessors
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Telecommunication infrastructure
  • Automotive electronics

Package and Availability

The TPS75501KTT comes in a 5-terminal TO-263 package, known for its thermal efficiency and ease of use in PCB design. The device is widely available through Texas Instruments and authorized distributors, ensuring reliable supply and support.

With its robust feature set and adaptability, the TPS75501KTT from Texas Instruments stands out as a prime choice for designers looking for a reliable voltage regulator capable of handling a variety of power management challenges.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5441 $58.6323
7+ $16.0362 $112.2534
10+ $15.5350 $155.3500
14+ $15.0339 $210.4746
18+ $14.5328 $261.5904
24+ $13.0294 $312.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 683 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess