EN
  • EN
  • DE

MAX11081GUU

Part No MAX11081GUU
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700941-MAX11081GUU
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11081GUU CAD Model

Description

The MAX11081GUU is a high-performance, octal, high-voltage, current-sense amplifier from Maxim Integrated designed to provide precise current measurement in applications requiring multiple channels and high common-mode voltage range. This device is particularly suited for industrial, automotive, and telecommunications sectors where accurate current monitoring is crucial for operational efficiency and safety.

Key Features

  • Multiple Channels: The device features eight high-voltage, high-side current-sense amplifiers, allowing for simultaneous monitoring of up to eight separate current paths.
  • Wide Common-Mode Voltage Range: The MAX11081GUU operates over a wide common-mode voltage range from -0.1V to 65V, making it ideal for high-voltage systems.
  • High Accuracy: With its precision current-sensing capabilities, the device ensures accurate measurements, which is critical for system control and protection functions.
  • Low Offset: The low input offset voltage enables accurate current measurement at low sense voltages, which can help to minimize power loss in the system.
  • Daisy-Chain Capability: The serial interface of the MAX11081GUU can be daisy-chained, allowing for reduced wiring complexity in systems with multiple devices.
  • Integrated Fault Protection: The device includes built-in fault protection features such as overvoltage and undervoltage lockout, ensuring reliable operation under adverse conditions.

Applications

The MAX11081GUU is versatile and can be used in a variety of applications that require multiple channel current monitoring with high accuracy. Some common applications include:

  • Power management systems
  • Battery management systems
  • Industrial automation and control systems
  • Telecommunication equipment
  • Automotive battery monitoring and safety systems

Package and Availability

The device is offered in a compact 38-pin TSSOP (GUU) package, which is designed for space-constrained applications. For information on pricing, availability, and additional technical specifications, interested parties should contact Maxim Integrated or authorized distributors.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7810 $58.6860
15+ $8.0256 $120.3840
23+ $7.7747 $178.8181
31+ $7.5239 $233.2409
40+ $7.2732 $290.9280
54+ $6.5207 $352.1178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess