EN
  • EN
  • DE

TMP124AIDR

Part No TMP124AIDR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type SPI
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 12 b
Features Output Switch, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2°C)
Testing Conditions -25°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1110029-TMP124AIDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP124AIDR CAD Model

Description

The TMP124AIDR is a highly precise digital temperature sensor designed by Texas Instruments, a leader in semiconductor design and manufacturing. This sensor is part of the TMP124 series, which is known for its reliability and accuracy in temperature measurement applications. The TMP124AIDR is an ideal choice for a wide range of applications, including industrial systems, consumer electronics, computer peripherals, and environmental monitoring.

Key Features

  • Accuracy: The TMP124AIDR offers excellent accuracy with a typical error of ±0.5°C over the temperature range of -40°C to +125°C. This level of precision ensures that it can be used for critical temperature monitoring tasks.
  • Digital Output: It features a digital output that interfaces directly with microcontrollers and other digital systems, making it easy to integrate into a variety of designs without the need for analog-to-digital conversion.
  • Low Power Consumption: Designed for energy-efficient operation, the TMP124AIDR is suitable for battery-powered devices due to its low power consumption.
  • Supply Voltage Range: The device operates across a wide supply voltage range from 2.7V to 5.5V, providing flexibility in system design.
  • Small Form Factor: The TMP124AIDR comes in a small, surface-mountable SOIC package, making it a space-saving solution for compact electronic assemblies.

Applications

With its high accuracy and low power consumption, the TMP124AIDR is well-suited for various applications, including but not limited to:

  • Environmental control systems
  • Thermal protection for electronic components
  • Data logging and temperature analysis
  • Medical devices
  • Smart home devices

Product Specifications

Parameter Value
Accuracy ±0.5°C
Operating Temperature Range -40°C to +125°C
Supply Voltage 2.7V to 5.5V
Package / Case SOIC-8
Interface Digital, Serial (2-Wire, I2C)

In summary, the TMP124AIDR from Texas Instruments stands out for its precision, versatility, and ease of integration, making it a top choice for professionals seeking reliable temperature sensing solutions.

You May Also Be Interested in

Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess