EN
  • EN
  • DE

TMP112NAIDRLT

Part No TMP112NAIDRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 12 b
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-563, SOT-666
Family Name TMP112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48859-1, 296-48859-2, 296-48859-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937075-TMP112NAIDRLT
Ultra Librarian 3D Model Ultra Librarian TMP112NAIDRLT CAD Model

Description

Product Overview: TMP112NAIDRLT from Texas Instruments

The TMP112NAIDRLT is a high-accuracy, low-power, digital temperature sensor from Texas Instruments (TI) that offers state-of-the-art temperature measurement accuracy with a minimal power requirement. Designed with precision in mind, it is ideal for a wide range of applications, including consumer electronics, environmental monitoring, HVAC, and industrial control systems.

Key Features

  • High Accuracy: The TMP112NAIDRLT boasts an impressive accuracy of ±0.5°C (max) from -40°C to 125°C. This precision makes it suitable for critical applications where temperature readings must be highly reliable.
  • Low Power Consumption: It is optimized for battery-powered applications due to its low power consumption, with a typical supply current of only 10µA in active mode and 1µA in shutdown mode.
  • Digital Output: The sensor features an I2C interface, which allows for easy integration into existing systems without the need for complex analog-to-digital conversions.
  • Programmable Resolution: The resolution of the TMP112NAIDRLT is programmable from 9 to 12 bits, enabling flexibility in balancing the trade-off between power consumption and measurement resolution.
  • Small Form Factor: Supplied in a compact SOT-563 package, the TMP112NAIDRLT is suitable for space-constrained applications.

Applications

The TMP112NAIDRLT is versatile and can be used in various environments and applications, including:

  • Smart thermostats and home automation systems
  • Portable medical devices
  • Data logging and telemetry systems
  • Industrial control systems
  • Battery management systems

Quality and Reliability

TI is known for its commitment to quality, and the TMP112NAIDRLT is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring that it can withstand the rigors of real-world applications. Furthermore, TI provides comprehensive technical support and documentation, making integration and troubleshooting as straightforward as possible for designers and engineers.

With its blend of accuracy, power efficiency, and compact design, the TMP112NAIDRLT from Texas Instruments is an excellent choice for any application requiring precise temperature readings with minimal power consumption.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
350+ $0.2872 $100.5200
545+ $0.2775 $151.2375
775+ $0.2581 $200.0275
1,010+ $0.2484 $250.8840
1,260+ $0.2387 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,580 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess