EN
  • EN
  • DE

TMP1075DR

Part No TMP1075DR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description DIGITAL TEMP SENSOR W/ 2-WIRE IN / Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 12 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2°C)
Test Condition -25°C ~ 100°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TMP1075
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851719-TMP1075DR
Ultra Librarian 3D Model Ultra Librarian TMP1075DR CAD Model

Description

Product Overview: TMP1075DR by Texas Instruments

The TMP1075DR is a state-of-the-art temperature sensor from Texas Instruments, designed to provide precise temperature measurements in a variety of electronic applications. This sensor is part of TI's extensive portfolio of temperature monitoring solutions, and it offers improvements over the popular LM75 and similar temperature sensors.

Key Features

  • Accuracy: The TMP1075DR offers an impressive accuracy of ±1°C (max) from -40°C to +125°C, ensuring reliable temperature readings for critical applications.
  • Supply Voltage: It operates over a wide supply voltage range from 1.4V to 3.6V, making it versatile for various circuits and power conditions.
  • Interface: Communication with the sensor is achieved through a two-wire, I2C and SMBus interface, which is compatible with most microcontrollers and allows for easy integration into existing designs.
  • Programmable Resolution: The TMP1075DR features programmable resolution from 9-bits to 12-bits, giving designers the flexibility to optimize for power and speed requirements.
  • Low Power Consumption: With its low power consumption, the TMP1075DR is ideal for battery-powered and power-sensitive applications.
  • Small Package: The device is available in a small, 8-pin MSOP package, which is beneficial for space-constrained applications.

Applications

The TMP1075DR is suitable for a broad range of applications, including:

  • Environmental monitoring and HVAC systems
  • Electronic test and measurement equipment
  • Battery management systems
  • Data center and server room environmental controls
  • Personal electronics and wearable devices

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the TMP1075DR is no exception. TI provides comprehensive technical support and documentation for this product, including detailed datasheets, application notes, and design resources to assist developers in implementing this temperature sensor into their projects with confidence.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3355 $50.3250
365+ $0.2753 $100.4845
565+ $0.2667 $150.6855
775+ $0.2581 $200.0275
1,005+ $0.2495 $250.7475
1,345+ $0.2237 $300.8765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess