EN
  • EN
  • DE

LMT86LPM

Part No LMT86LPM
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -50C-150C TO92-3 / Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Cut Tape (CT) Tape & Box (TB)
Sensor Type Analog, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2.2V ~ 5.5V
Resolution 10.9mV/°C
Accuracy - Highest (Lowest) ±2.7°C
Test Condition 40°C ~ 150°C
Temperature Range - Operating -50°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LMT86
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350205-LMT86LPM
Ultra Librarian 3D Model Ultra Librarian LMT86LPM CAD Model

Description

The LMT86LPM is a precision analog output CMOS integrated-circuit temperature sensor that operates over a -50°C to 150°C temperature range. Manufactured by Texas Instruments, this temperature sensor is designed for high-accuracy thermal monitoring in a variety of applications. The LMT86LPM offers an ideal solution for systems that require a wide operating temperature range combined with high precision.

Key Features

  • Accuracy: The LMT86LPM provides a typical accuracy of ±0.4°C at room temperature and ±1.5°C across the full temperature range, ensuring reliable and precise temperature readings.
  • Linear Analog Output: The sensor's linear analog output directly proportional to temperature allows for easy interfacing with readout or control circuitry.
  • Low Supply Voltage: It operates from 2.7 V to 5.5 V, making it suitable for battery-powered and low-power applications.
  • Low Quiescent Current: The device has a quiescent current of less than 5.4 µA at 30°C, which minimizes power consumption, especially important for portable and remote sensing applications.
  • Small Package: The LMT86LPM is available in a tiny 5-pin SC70 package, providing high thermal performance in a compact footprint.

Applications

The versatile nature of the LMT86LPM makes it an excellent choice for a multitude of applications, including:

  • Power-supply temperature monitoring
  • Computer peripheral thermal protection
  • Consumer electronics
  • Environmental monitoring
  • Industrial temperature control systems
  • Automotive systems

Why Choose the LMT86LPM?

For designers and engineers looking for a reliable, precise, and cost-effective temperature sensing solution, the LMT86LPM from Texas Instruments stands out. Its wide operating temperature range, high accuracy, and low power consumption make it a versatile choice for both simple and complex temperature monitoring tasks. Additionally, its small form factor allows for integration into space-constrained designs without compromising performance.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7408 $51.8560
165+ $0.6079 $100.3035
255+ $0.5889 $150.1695
355+ $0.5699 $202.3145
455+ $0.5509 $250.6595
610+ $0.4939 $301.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess