EN
  • EN
  • DE

TMP100AQDBVRQ1

Part No TMP100AQDBVRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type 2-Wire Serial, I2C/SMBUS
Voltage - Supply 2.7V ~ 5.5V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C
Test Condition -25°C ~ 85°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TMP100
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851739-TMP100AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TMP100AQDBVRQ1 CAD Model

Description

Product Overview: TMP100AQDBVRQ1 from Texas Instruments

The TMP100AQDBVRQ1 is a highly precise digital temperature sensor developed by Texas Instruments, designed specifically for the stringent requirements of automotive and industrial applications. This advanced sensor is part of TI's extensive portfolio of temperature monitoring solutions, offering both accuracy and reliability for systems requiring temperature data.

Key Features

  • High Accuracy: The TMP100AQDBVRQ1 provides a high degree of accuracy, with a typical accuracy of ±1°C over a temperature range of -40°C to 125°C. This ensures precise temperature readings, which is critical for maintaining the performance and safety of automotive systems.
  • Digital Output: This sensor communicates temperature data via a digital I2C interface, which allows for easy integration into existing microcontroller-based systems. The digital interface reduces signal degradation and eliminates the need for additional signal conditioning.
  • Programmable Resolution: The resolution of the TMP100AQDBVRQ1 is programmable from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time according to their specific application needs.
  • Low Power Consumption: Designed for power-sensitive applications, the TMP100AQDBVRQ1 offers a low-power standby mode, making it an ideal choice for battery-operated systems.
  • Small Form Factor: The device is available in a compact SOT-23-6 package, which is highly beneficial for space-constrained automotive applications.

Applications

The TMP100AQDBVRQ1 is well-suited for a variety of applications within the automotive sector, including:

  • Climate control systems
  • Engine cooling systems
  • Battery management systems
  • Infotainment systems

It is also versatile enough for industrial use, particularly in areas such as:

  • Environmental monitoring
  • Industrial control systems
  • Data logging equipment

With its combination of precision, digital output, programmable resolution, and low power consumption, the TMP100AQDBVRQ1 from Texas Instruments stands out as a robust and reliable choice for temperature sensing in both automotive and industrial environments.

You May Also Be Interested in

STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8741 $56.2230
70+ $1.5377 $107.6390
105+ $1.4897 $156.4185
140+ $1.4416 $201.8240
180+ $1.3936 $250.8480
245+ $1.2494 $306.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,176 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess