EN
  • EN
  • DE

TMDXSK437X

Part No TMDXSK437X
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AM437X EVAL BRD / AM437x Sitara™ ARM® Cortex®-A9 MPU Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A9
Utilized IC / Part AM437x
Mounting Type Fixed
Contents Board(s) , LCD
Base Product Number TMDXSK437
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1341751-TMDXSK437X
Ultra Librarian 3D Model Ultra Librarian TMDXSK437X CAD Model

Description

The TMDXSK437X is a comprehensive development platform from Texas Instruments, designed to facilitate the creation and testing of cutting-edge applications. This development kit is centered around the Sitara™ AM437x family of microprocessors, which integrates advanced processing capabilities with a range of high-performance peripherals to provide an optimal solution for a variety of industrial, home automation, and general embedded applications.

At the heart of the TMDXSK437X is a powerful ARM® Cortex®-A9 core, which operates at speeds up to 1GHz, delivering the computational power necessary for complex tasks and real-time processing. The development kit is equipped with a rich set of features including robust multimedia support with a dedicated graphics processing unit, and a programmable real-time unit (PRU) for offloading time-sensitive tasks, ensuring efficient handling of industrial protocols and motor control.

The development board comes with a range of connectivity options, such as dual Gigabit Ethernet ports, which are ideal for networking applications. It also includes multiple USB ports, CAN, and UART interfaces, allowing for versatile peripheral connections. For display purposes, the board supports LCD and touchscreen interfaces, which can be harnessed to create intuitive user interfaces for your applications.

Developers will appreciate the onboard memory options that the TMDXSK437X provides, including DDR3 RAM and eMMC flash storage, which enable smooth execution and ample storage for complex software and applications. The kit also features an SD/MMC card slot for additional storage expansion.

Texas Instruments supports the TMDXSK437X with a robust ecosystem, including the TI Processor SDK (Software Development Kit) which is packed with software, tools, and documentation to jumpstart development. This SDK is Linux-based and provides a stable foundation for your projects, along with support for real-time operating systems (RTOS), ensuring that developers have the flexibility to choose the optimal operating system for their specific application needs.

With its powerful features and comprehensive development support, the TMDXSK437X is an ideal platform for developers looking to push the boundaries of what's possible with embedded systems and accelerate their product development cycle.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess