EN
  • EN
  • DE

TMDXOSKL138BET

Part No TMDXOSKL138BET
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description OMAP-L138/TMS320C6748 EVAL BRD / OMAP-L138, TMS320C6748 OMAP™ ARM9, C674x DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor ARM9, C674x
Utilized IC / Part OMAP-L138, TMS320C6748
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341788-TMDXOSKL138BET
Ultra Librarian 3D Model Ultra Librarian TMDXOSKL138BET CAD Model

Description

The TMDXOSKL138BET is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, designed for high-performance applications that require robust control and real-time processing capabilities. This product is part of the widely recognized Texas Instruments MCU portfolio that integrates advanced features to support a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High-Performance Processing: At the core of the TMDXOSKL138BET is a powerful processing unit capable of handling complex algorithms and control tasks, ensuring smooth operation even in demanding scenarios.
  • Advanced Integration: This MCU comes with a variety of integrated peripherals, including high-speed ADCs, DACs, and communication interfaces such as I2C, SPI, and UART, allowing for versatile connectivity options.
  • Energy Efficiency: Designed with energy efficiency in mind, the TMDXOSKL138BET maintains a low power consumption profile, making it suitable for battery-powered devices or energy-sensitive applications.
  • Robust Design: Built to withstand harsh environments, the TMDXOSKL138BET operates reliably across a wide temperature range and is resistant to electromagnetic interference, ensuring consistent performance.
  • Developer Friendly: Texas Instruments provides comprehensive support for developers, including detailed documentation, software libraries, and a development kit to facilitate rapid prototyping and faster time-to-market.

Applications

The versatility of the TMDXOSKL138BET makes it ideal for a variety of applications such as:

  • Industrial automation and control systems
  • Automotive control units
  • Motor control circuits
  • Consumer electronics
  • Internet of Things (IoT) devices

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments to support the development process with the TMDXOSKL138BET. This includes access to Texas Instruments' extensive online community, technical support, and software tools designed to streamline the development process.

Whether you're designing an advanced industrial control system or developing a new consumer gadget, the TMDXOSKL138BET from Texas Instruments offers the performance, integration, and support needed to bring your innovative ideas to life.

You May Also Be Interested in

Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess