EN
  • EN
  • DE

TMDXIDK5718

Part No TMDXIDK5718
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AM571X EVAL BRD / AM571x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Bulk
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A15
Utilized IC / Part AM571x
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDXIDK5718
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1341917-TMDXIDK5718
Ultra Librarian 3D Model Ultra Librarian TMDXIDK5718 CAD Model

Description

The TMDXIDK5718 is a high-performance, integrated development kit from Texas Instruments, designed to facilitate the development of industrial communications and control applications. This versatile kit is based on the Sitara™ AM5718 processor, which combines the power and efficiency of an ARM® Cortex®-A15 core with a wide array of connectivity and control features.

Key Features

  • Advanced Processing: The Sitara™ AM5718 processor at the heart of the TMDXIDK5718 features an ARM® Cortex®-A15 core with speeds up to 1.5 GHz, offering robust performance for complex industrial applications.
  • Dual-Core Programmable Real-Time Unit (PRU): The inclusion of a dual-core PRU allows for high-precision, real-time processing, which is crucial for industrial communication protocols and motor control applications.
  • Extensive Connectivity: With integrated support for Gigabit Ethernet, dual CAN, USB, and PCIe, the TMDXIDK5718 ensures seamless connectivity for a variety of industrial applications.
  • Onboard Graphics Acceleration: The development kit includes a PowerVR™ SGX544 3D graphics accelerator, enabling advanced graphical user interfaces and high-quality visualization for human-machine interfaces (HMIs).
  • Flexible Memory Options: The kit supports DDR3L, QSPI Flash, and a microSD card, providing developers with a range of memory options to suit their application needs.
  • Comprehensive Development Support: Texas Instruments offers an extensive ecosystem, including software drivers, industrial protocol support, reference designs, and development tools to streamline the design process.

Applications

The TMDXIDK5718 is ideal for a wide range of industrial applications, such as:

  • Industrial communication systems
  • Motor control
  • Human-machine interface (HMI)
  • Factory automation and control
  • Industrial Internet of Things (IIoT) gateways

With its powerful processing capabilities, extensive connectivity options, and real-time control features, the TMDXIDK5718 development kit is a comprehensive solution for developers looking to expedite the creation of sophisticated industrial systems.

You May Also Be Interested in

Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess