EN
  • EN
  • DE

TMDXICE110

Part No TMDXICE110
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description INDUSTRIAL COMM ENGINE AMIC110 / AMIC110 Industrial Comm Engine Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Bulk
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A8
Platform Industrial Comm Engine
Utilized IC / Part AMIC110
Mounting Type Fixed
Contents Board(s) , Cable(s)
Interconnect System LaunchPad
Base Product Number TMDXICE110
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1341919-TMDXICE110
Ultra Librarian 3D Model Ultra Librarian TMDXICE110 CAD Model

Description

Introducing the TMDXICE110 from Texas Instruments

The TMDXICE110 is a versatile and powerful industrial communication engine (ICE) from the leading semiconductor company, Texas Instruments (TI). This product is designed to revolutionize the way embedded systems communicate in industrial environments. It is an essential tool for developers seeking to implement real-time communications with support for multiple protocols.

At the heart of the TMDXICE110 is the Sitara™ AM335x processor, which provides a highly integrated and efficient platform for industrial communication and control applications. The AM335x processor series boasts an ARM® Cortex®-A8 core, enabling robust performance for processing complex tasks. This makes the TMDXICE110 suitable for a wide range of applications, including factory automation, grid infrastructure, and other demanding industrial systems.

The TMDXICE110 is more than just a piece of hardware; it is a comprehensive development platform. It comes equipped with the necessary software and tools to jumpstart application development. The ICE supports various industrial protocols such as EtherCAT, PROFINET, EtherNet/IP, and PROFIBUS, among others, through the PRU-ICSS (Programmable Real-time Unit Industrial Communication Subsystem). This flexibility allows for easy integration with existing industrial networks and ensures that the system can adapt to evolving communication standards.

Developers will appreciate the inclusion of the Code Composer Studio™ integrated development environment (IDE) and the robust software libraries provided by TI. These resources significantly reduce development time and help to bring products to market faster. Additionally, the TMDXICE110 is backed by TI's extensive support network, offering technical assistance and a community of experts to assist with any challenges that may arise during development.

The TMDXICE110 is not only a testament to Texas Instruments' commitment to innovation but also to their support for the industrial community in achieving more reliable, efficient, and interconnected systems. With the TMDXICE110, developers have a powerful tool to create cutting-edge industrial communication solutions that meet the needs of modern industry.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $329.9772 $329.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess