EN
  • EN
  • DE

AT27BV256-70RI

Part No AT27BV256-70RI
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 256KBIT PARALLEL 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-SOIC (0.342", 8.69mm Width)
Case / Package 28-SOIC
Family Name AT27BV256
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911870-AT27BV256-70RI
Ultra Librarian 3D Model Ultra Librarian AT27BV256-70RI CAD Model

Description

The AT27BV256-70RI is a high-performance 256-Kilobit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This integrated circuit is designed for applications requiring fast access times and a reliable non-volatile memory solution. It is particularly well-suited for microprocessor-based systems where fast and efficient data storage is crucial.

Key Features

  • Memory Size: 256 Kilobits, providing ample space for firmware storage or boot code in embedded systems.
  • Access Time: 70 nanoseconds, ensuring quick data retrieval for high-speed applications.
  • Package: The device comes in a robust industrial package, the 28-lead PDIP, suitable for through-hole mounting, which offers easy integration into a wide range of systems.
  • Temperature Range: The device operates reliably across an extended temperature range, making it suitable for use in demanding environments.
  • Low Power Consumption: It features low standby and active power consumption, which is essential for power-sensitive applications.
  • High Reliability: Microchip Technology's stringent quality control ensures a high level of reliability, with a data retention period that meets industry standards.

Applications

The AT27BV256-70RI is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Conclusion

With its fast access time, robust packaging, and reliability, the AT27BV256-70RI from Microchip Technology is an excellent choice for designers who require a dependable and high-performance non-volatile memory solution. Whether it's for critical system boot processes, firmware storage, or device configuration data, this EPROM stands out as a solid choice for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess