The NXP NCX2200GW is a precision low voltage comparator designed for applications requiring fast response times and low power consumption. This device is part of NXP's high-performance analog portfolio and is ideal for battery-operated devices, portable equipment, and other low voltage applications.
Key Features
- Low Voltage Operation: The NCX2200GW operates at a voltage range from 1.3V to 5.5V, making it suitable for a variety of low power applications.
- Fast Response Time: With a typical response time of only 4 microseconds, it is perfect for systems that require quick feedback and signal processing.
- Low Power Consumption: Its quiescent current is as low as 20 µA, ensuring minimal impact on battery life in portable devices.
- Open-drain Output: The open-drain output allows for direct connection to a variety of loads and easy interfacing with other digital logic levels.
- Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial as well as consumer applications.
Applications
The NCX2200GW is versatile and can be used in a range of applications, including:
- Battery management systems
- Power supply control
- Voltage level detection
- Window comparators
- Signal conditioning
- Portable electronics
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
1.3V to 5.5V |
| Response Time |
4 µs |
| Quiescent Current |
20 µA |
| Operating Temperature |
-40°C to +85°C |
| Package |
5-pin SC-88A (SOT353) |
In summary, the NXP NCX2200GW is a high-performance, low-voltage comparator that offers a perfect balance of speed and power efficiency, making it an excellent choice for designers looking to optimize their systems for power-sensitive applications.