Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Delfino™
Package Box
Board Type Evaluation Platform
Type DSP
Core Processor C28x
Platform Experimenter
Utilized IC / Part TMS320C28343
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341801-TMDXDOCK28343
Ultra Librarian 3D Model Ultra Librarian TMDXDOCK28343 CAD Model

Description

The TMDXDOCK28343 is a comprehensive development kit from Texas Instruments, designed to provide a seamless and efficient platform for engineers and developers working on industrial control, digital power, motor control, and connectivity solutions. This development kit is specifically tailored for the C2000™ microcontroller family, offering a robust set of features to accelerate the development of real-time control applications.

Key Features

  • Compatibility: The TMDXDOCK28343 is compatible with the Delfino™ TMS320F28343 microcontrollers, providing a perfect match for high-performance processing needs.
  • Integrated JTAG Emulation: With an onboard JTAG emulation, there is no need for external JTAG tools, simplifying the debugging and programming process.
  • Expansion Capabilities: The kit includes a variety of expansion connectors to interface with external devices and Texas Instruments' BoosterPack plug-in modules, enhancing the versatility of the platform.
  • Comprehensive Software Support: It comes with integrated software support including controlSUITE™ and Code Composer Studio™ IDE, offering valuable resources like libraries, examples, and documentation.

Development Kit Contents

The TMDXDOCK28343 development kit comes with the docking station featuring the TMS320F28343 microcontroller, a USB cable for immediate connectivity, and access to relevant software and documentation. The docking station provides access to all the I/Os and peripherals of the microcontroller for an extensive development experience.

Applications

Ideal for a wide range of applications, the TMDXDOCK28343 is particularly suited for:

  • Industrial drives and automation
  • Digital power conversion
  • Renewable energy systems
  • Advanced motor control systems
  • Real-time control applications

Technical Support and Community

Texas Instruments offers extensive technical support for the TMDXDOCK28343 through its online forums, E2E™ support community, and dedicated customer service teams. This ensures that developers can rapidly troubleshoot issues and benefit from the shared knowledge of a global community of engineers.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F030R8 EVAL BRD / STM32F030R8, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Lowest to $22.7020
ECAD model for NUCLEO-F030R8
STMicroelectronics
DISCOVERY SPC58EC80E EVAL BRD / SPC58EC80E Discovery series MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC58EC-DISP
Microchip Technology
SAMHA1G16A XPLAINED PRO EVAL BRD / ATSAMHA1G16A SAMHA1G16A Xplained Pro series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAMHA1G16A-XPRO
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
ECAD model for TMDSSK3358
Silicon Labs
TOOLSTICK C8051F90X/C8051F91X / C8051F90x, C8051F91x ToolStick series 8051 MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TOOLSTICK912DC
STMicroelectronics
DISCOVERY SPC560B EVAL BRD / SPC560B Discovery series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC560B-DIS
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
ECAD model for TMDXRM57LHDK
Microchip Technology
MPLAB PIC24FJ256GB106 EVAL BRD / PIC24FJ256GB106 MPLAB® series PIC MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DM240011
Maxim Integrated
MAX28200 EVAL BRD / MAX28200 series MAXQ20 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MAX28200WEVKIT#

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention