EN
  • EN
  • DE

TMDXCNCD28377D

Part No TMDXCNCD28377D
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD TMS320F28377D EVAL / TMS320F28377D controlCARD C2000™, Delfino™ C28x MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Delfino™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform controlCARD
Utilized IC / Part TMS320F28377D
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341932-TMDXCNCD28377D
Ultra Librarian 3D Model Ultra Librarian TMDXCNCD28377D CAD Model

Description

The Texas Instruments TMDXCNCD28377D is a robust development tool designed to provide engineers with a comprehensive platform for the development and evaluation of applications using the C2000™ 32-bit microcontroller family. This product is an integral part of the C2000™ controlCARDs, specifically tailored for real-time control applications.

Key Features

  • High-Performance Processing: At the heart of the TMDXCNCD28377D is a powerful 32-bit floating-point microcontroller, which is designed to handle complex algorithms and processing tasks with ease.
  • Dual-Core Capability: This development kit features a dual-core configuration, allowing for parallel processing and increased system efficiency.
  • Integrated Analog Features: The device includes a rich set of analog peripherals, making it ideal for motor control, power conversion, and sensor interfacing applications.
  • Flexible Connectivity: With a variety of communication interfaces including CAN, SPI, I2C, and UART, the TMDXCNCD28377D offers excellent connectivity options for various external devices and systems.
  • Modular Design: The controlCARD form factor is designed for compatibility with various docking stations and expansion boards, facilitating rapid prototyping and development.
  • Software Support: Texas Instruments provides extensive software libraries and development tools, including Code Composer Studio™ IDE and controlSUITE™ software, to streamline the development process.
  • Debugging Capabilities: On-board JTAG connectivity allows for real-time in-system programming and debugging, ensuring a smooth development experience.

Applications

The TMDXCNCD28377D is engineered for use in a wide range of industrial and consumer applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Renewable energy systems, such as solar inverters and wind turbines
  • Power supplies and converters
  • Industrial automation and robotics
  • Automotive control systems

With its powerful features and flexible design, the Texas Instruments TMDXCNCD28377D development kit is an excellent choice for engineers looking to push the boundaries of what's possible with microcontroller technology in real-time control applications.

You May Also Be Interested in

STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess