EN
  • EN
  • DE

2N7002EDW T/R

Part No 2N7002EDW T/R
Manufacturer Panjit
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT-363
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 709110-2N7002EDW T/R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002EDW T/R CAD Model

Description

The 2N7002EDW is an N-channel enhancement mode Field Effect Transistor (FET) produced by Panjit. It is designed for low voltage, high-speed switching applications. This MOSFET is available in a small SOT-323 package, making it suitable for space-constrained applications.

Applications:

  • Low voltage switching
  • High-speed switching
  • Logic level conversion
  • Portable equipment
  • DC-DC converters
  • Load switching

Features:

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance: Ensures minimal power loss during switching.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Threshold Voltage: Allows for easy driving by logic-level signals.
  • Small SOT-323 Package: Facilitates compact designs.
  • Halogen-Free: Environmentally friendly.

Benefits:

  • Efficient Power Switching: Minimizes power dissipation in switching circuits, improving overall energy efficiency.
  • Simplified Circuit Design: Low threshold voltage simplifies the driving requirements, reducing the need for complex driver circuitry.
  • Compact Footprint: The small SOT-323 package allows for high-density board designs.
  • Enhanced System Performance: Fast switching speed enables improved performance in high-frequency applications.
  • Environmentally Compliant: Halogen-free construction ensures adherence to environmental regulations.

Additional Details:

The 2N7002EDW has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of approximately 0.3A. The gate threshold voltage (VGS(th)) is typically around 2.1V. The on-resistance (RDS(on)) is low, which is crucial for minimizing power loss during switching. It's RoHS compliant. It is commonly used in battery-powered devices and other applications where efficiency and space are critical. The part is typically tape and reel packaged for automated assembly.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
RF Micro Devices
Lowest to $2.8390
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Panasonic
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess