EN
  • EN
  • DE

TMDX570LS20SUSB

Part No TMDX570LS20SUSB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS570LS EVAL BRD / TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341708-TMDX570LS20SUSB
Ultra Librarian 3D Model Ultra Librarian TMDX570LS20SUSB CAD Model

Description

Introducing the TMDX570LS20SUSB from Texas Instruments

The TMDX570LS20SUSB is a highly capable development tool from Texas Instruments, designed to unleash the potential of the Hercules™ TMS570 series of microcontrollers. This product is an essential asset for developers working on safety-critical applications that require robust performance and reliability, such as automotive safety, industrial automation, and aircraft control systems.

Key Features of the TMDX570LS20SUSB

  • Advanced Microcontroller: At the heart of the TMDX570LS20SUSB is the TMS570LS20x/10x, a 32-bit ARM Cortex-R4F based microcontroller that offers a balance of performance, power efficiency, and safety features.
  • Integrated Safety Features: The microcontroller is designed with safety-critical applications in mind, featuring hardware BIST (Built-In Self-Test), ECC (Error Correction Code) on both flash and RAM, and dual CPUs in lockstep, ensuring a high level of reliability and fault tolerance.
  • USB Connectivity: This development tool includes USB connectivity for easy interfacing with a host computer, enabling swift programming, debugging, and communication with the microcontroller.
  • Extensive Development Support: The TMDX570LS20SUSB is supported by Texas Instruments' comprehensive development ecosystem, including Code Composer Studio™ IDE, HALCoGen peripheral configuration tool, and HET IDE for programming the High-End Timer co-processor.
  • On-Board Debug Probe: With an integrated XDS100v2 JTAG debug probe, developers can dive straight into debugging with no need for additional hardware, simplifying the development process and reducing time to market.
  • Flexible Power Options: The board can be powered through the USB interface, eliminating the need for an external power supply and making it a versatile solution for development on-the-go.

Applications

The TMDX570LS20SUSB is particularly suited for developing advanced safety systems that require compliance with stringent safety standards such as IEC 61508 SIL-3 and ISO 26262 ASIL-D. Its robust feature set makes it an excellent choice for designing automotive safety restraint systems, electric power steering, traction control, and other critical automotive subsystems. Additionally, it's well-suited for industrial applications like programmable logic controllers and elevator controls, as well as avionics systems, including flight control computers and electronic flight bags.

Whether you are a seasoned developer or just starting out in the world of safety-critical systems, the TMDX570LS20SUSB from Texas Instruments provides a solid foundation for your development needs, combining performance, safety, and ease of use in a single, comprehensive package.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess