EN
  • EN
  • DE

TMDX474A596-07

Part No TMDX474A596-07
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDX474A596-07
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Base Product Number TMDX474
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.49.2010
Win Source Part Number 1341763-TMDX474A596-07
Ultra Librarian 3D Model Ultra Librarian TMDX474A596-07 CAD Model

Description

The TMDX474A596-07 is a cutting-edge microcontroller unit (MCU) developed by Texas Instruments (TI), renowned for its high performance and versatility in a wide range of applications. This advanced MCU is part of the TI's extensive portfolio of embedded processors designed to meet the demanding requirements of modern electronics.

At its core, the TMDX474A596-07 is built around a powerful ARM Cortex architecture, providing a robust foundation for processing complex tasks with efficiency. This makes it an ideal choice for industries such as automotive, industrial automation, telecommunications, and consumer electronics, where reliability and performance are paramount.

Featuring a high-speed clock, ample memory, and a rich set of peripherals, the TMDX474A596-07 offers developers the flexibility to innovate without constraints. The integrated memory includes both flash and RAM, ensuring swift execution of code and seamless data handling. With its advanced connectivity options, including CAN, SPI, I2C, and UART, this MCU facilitates easy communication with other devices and systems, enhancing its capacity to function within complex electronic ecosystems.

In addition to its technical prowess, the TMDX474A596-07 is designed with power efficiency in mind. Its low-power operating modes enable extended battery life in portable applications, while its thermal management capabilities ensure reliable performance even under strenuous conditions.

Texas Instruments supports the TMDX474A596-07 with a comprehensive suite of development tools and software, simplifying the design process and accelerating time to market. From evaluation boards to code libraries and application notes, TI provides everything needed to harness the full potential of this exceptional MCU.

In conclusion, the TMDX474A596-07 embodies the innovation and engineering excellence that Texas Instruments is known for. Whether it's for complex industrial systems, next-generation automotive solutions, or cutting-edge consumer products, this MCU stands ready to drive technology forward with its remarkable capabilities and unwavering performance.

You May Also Be Interested in

Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Microchip Technology
MODULE PLUG-IN PIC32 CAN USB / PIC32MX795F512L - Plug-In Module (PIM)
Lowest to $72.1020
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess